EN
  • EN
  • DE

TPS259631DDAT

Part No TPS259631DDAT
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description 2.7-19V 130MA-2A SURGE CLAMPING  /  Electronic Fuse Regulator 2A 8-SO PowerPad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Function Electronic Fuse
Accuracy ±10.4%
Voltage - Input 2.7V ~ 19V
Current - Output 2A
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number TPS259631
Other Names 296-TPS259631DDATTR,296-TPS259631DDATDKR,296-TPS259631DDATCT
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253581-TPS259631DDAT
Ultra Librarian 3D Model Ultra Librarian TPS259631DDAT CAD Model

Description

Overview of Texas Instruments TPS259631DDAT

The TPS259631DDAT is a highly sophisticated circuit protection device designed by Texas Instruments (TI), a leader in semiconductor solutions. This compact, integrated circuit (IC) is part of TI's eFuse product line and offers an impressive array of features for safeguarding electronic systems against various faults and power anomalies.

Key Features

  • Adjustable Overcurrent Protection: The device provides precise overcurrent protection that can be adjusted to suit the needs of different applications, ensuring that connected components are safe from excessive current conditions.
  • Overvoltage Lockout (OVLO): To protect against voltage spikes, the TPS259631DDAT includes an OVLO feature that disables the output when the input voltage exceeds a certain threshold.
  • Under-Voltage Lockout (UVLO): Conversely, the UVLO feature ensures that the device is not operating when the input voltage drops below a safe level, preventing potential damage from low voltage conditions.
  • Fast Short-Circuit Response: The IC is designed for quick response to short-circuit events, minimizing the risk of damage to the power source and the load.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device and the system from overheating, which can result from excessive current or ambient temperature conditions.

Applications

The TPS259631DDAT is suitable for a wide range of applications where power supply protection is critical. It can be used in enterprise and telecom infrastructure, solid-state drives (SSDs), consumer electronics, and other industrial applications. Its versatility makes it an ideal choice for designers looking to enhance the reliability and safety of their electronic systems.

Package and Reliability

This eFuse IC comes in a small, surface-mount package that is easy to integrate into a variety of electronic designs. The TPS259631DDAT is characterized by its robustness and long-term reliability, reflecting Texas Instruments' commitment to high-quality components.

Conclusion

With its advanced protection features and versatile applications, the TPS259631DDAT from Texas Instruments represents a reliable solution for designers looking to incorporate circuit protection in their electronic designs. Whether it's protecting against overcurrent, overvoltage, undervoltage, or thermal events, this eFuse IC ensures that your system remains operational and secure under a wide range of conditions.

You May Also Be Interested in

Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Lowest to $52.2268
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Texas Instruments
IC ELECT FUSE 10.4% 8SO PWRPAD
Lowest to $0.4082
Analog Devices Inc.
IC CURRENT SHUNT COMP OUT 8MSOP
Lowest to $2.0416
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $3.8042
Central Semiconductor Corp
DIODE CURRENT LIMITING SINGLE SM
Lowest to $5.1792
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Lowest to $93.8438
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.8586

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0934 $54.6700
115+ $0.8972 $103.1780
175+ $0.8691 $152.0925
240+ $0.8411 $201.8640
310+ $0.8131 $252.0610
415+ $0.7290 $302.5350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,450 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess