EN
  • EN
  • DE
  • IT

TPS26614DDFR

Part No TPS26614DDFR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Current Regulator
Sensing Method Low-Side
Accuracy -
Voltage - Input -50V ~ 50V
Current - Output 20mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number TPS26614
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352575-TPS26614DDFR
Ultra Librarian 3D Model Ultra Librarian TPS26614DDFR CAD Model

Description

Introducing the TPS26614DDFR from Texas Instruments

The TPS26614DDFR is a robust, high-performance industrial eFuse from the trusted electronic components manufacturer, Texas Instruments. This advanced circuit protection device is designed to safeguard sensitive electronic systems against a variety of electrical hazards such as overcurrent, overvoltage, inrush current, and short-circuit events. With its compact PowerPAD™ MSOP-10 package, the TPS26614DDFR is an ideal solution for space-constrained applications requiring precise and reliable electronic protection.

At the core of the TPS26614DDFR's functionality is its ability to operate over a wide input voltage range of 4.2V to 55V, making it versatile for use in various industrial and commercial applications. This eFuse integrates a low R<sub>ON FET which ensures minimal voltage drop and power loss across the device, enhancing system efficiency and performance.

The device boasts a range of programmable features including adjustable current limit, startup time, and fault response behavior. This allows designers to tailor the protection parameters to match the specific requirements of their system, ensuring optimal performance and safety. Moreover, the TPS26614DDFR includes an accurate current-sensing amplifier that facilitates external monitoring and provides feedback for intelligent system control.

For enhanced system reliability, the TPS26614DDFR features a fast short-circuit response time and an auto-retry function that attempts to re-establish the connection after a fault condition has been cleared. Additionally, the device supports a daisy chain operation that allows multiple eFuses to be connected in series, enabling coordinated protection for multi-rail systems.

Another key feature of the TPS26614DDFR is its thermal shutdown protection, which prevents damage to the device and the system by turning off the FET when the junction temperature exceeds the thermal shutdown threshold. This built-in protection, along with under-voltage lockout (UVLO) and overvoltage clamp, ensures that the device operates within safe limits at all times.

Engineers looking for a reliable and configurable circuit protection solution will find the TPS26614DDFR to be an excellent choice. Its advanced features and robust design make it suitable for a wide range of industrial applications, including factory automation, power distribution systems, and heavy machinery controls.

You May Also Be Interested in

Maxim Integrated
Lowest to $5.5714
Texas Instruments
IC OPAMP CURR SENSE 80KHZ SC70-6
Lowest to $0.2004
Texas Instruments
INA303A2IPWR
Lowest to $4.7046
Central Semiconductor Corp
DIODE CURRENT LIMITING SINGLE SM
Lowest to $5.1792
Maxim Integrated
Lowest to $10.8850
Texas Instruments
IC CURRENT GAUGE PREC 8-SOIC
Need more? Email Us
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $8.8046
Rochester Electronics
AC MOTOR CONTROLLER, PDSO16
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP
Lowest to $3.4190

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8586 $55.7580
70+ $1.5250 $106.7500
105+ $1.4773 $155.1165
140+ $1.4297 $200.1580
185+ $1.3820 $255.6700
245+ $1.2391 $303.5795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,193 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess