EN
  • EN
  • DE

LM3822MM-2.0

Part No LM3822MM-2.0
Manufacturer National Semiconductor (TI)
Catalog PMIC - Current Regulation/Management
Description Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1199190-LM3822MM-2.0
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3822MM-2.0 CAD Model

Description

The LM3822MM-2.0 is an audio power amplifier from Texas Instruments (formerly National Semiconductor). It's designed to deliver 2W of continuous power into a 4Ω load with a 5V supply. This amplifier is commonly used in portable audio devices and other applications requiring efficient audio amplification.

Applications:

  • Portable speakers: Providing audio amplification in small speakers.
  • Mobile phones: Enhancing audio output in smartphones.
  • Laptop computers: Amplifying audio signals for built-in speakers.
  • Gaming devices: Delivering audio in handheld gaming consoles.

Features:

  • 2W output power: Delivers sufficient power for various audio applications.
  • Low supply voltage operation: Operates from a 2.5V to 5.5V supply.
  • Shutdown mode: Reduces power consumption when not in use.
  • Thermal shutdown protection: Prevents damage from overheating.
  • Short-circuit protection: Protects the device from short-circuit conditions.

Benefits:

  • Efficient audio amplification: Provides clear and powerful audio output.
  • Low power consumption: Extends battery life in portable devices.
  • Simplified system design: Requires minimal external components.
  • Robust protection: Thermal and short-circuit protection enhance reliability.
  • Small size: Allows for use in space-constrained applications.

Additional Details:

The LM3822MM-2.0 features a bridged-tied load (BTL) output configuration, which maximizes output power and efficiency. It incorporates a shutdown mode that reduces quiescent current to a minimum, extending battery life. The amplifier is designed with internal current limiting and thermal shutdown protection to prevent damage from overloads and overheating. The device is available in a small surface-mount package, making it suitable for portable applications. It requires only a few external components for operation, simplifying the overall circuit design. The gain is internally fixed at 20dB. The datasheet provides detailed information on the recommended operating conditions and external component selection for achieving optimal performance and stability.

You May Also Be Interested in

Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $2.4046
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.6070
Texas Instruments
CURRENT SENSE AMPLIFIER WITH INT / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3959
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
ON Semiconductor
ELECT FUSE REGULATOR 3A 10WDFN / Electronic Fuse Regulator 3A 10-WDFNW (3x3)
Lowest to $5.8209
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $4.3657
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8046 $61.6322
16+ $7.2245 $115.5920
25+ $6.9981 $174.9525
35+ $6.7729 $237.0515
45+ $6.5465 $294.5925
60+ $5.8697 $352.1820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess