EN
  • EN
  • DE

INA199B1DCKT

Part No INA199B1DCKT
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC OPAMP CURR SENSE 80KHZ SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Current Sense Regulator High/Low-Side - SC-70-6
Manufacturer Texas Instruments
Series Zero-Drift
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SC-70-6
Family Name INA199B1
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number INA199B1DCKT-ND, 296-38953-1, 296-38953-2, 296-38953-6
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874577-INA199B1DCKT
Ultra Librarian 3D Model Ultra Librarian INA199B1DCKT CAD Model

Description

Product Overview: INA199B1DCKT from Texas Instruments

The INA199B1DCKT is a precision current-sense amplifier designed by Texas Instruments to offer industry-leading performance for accurate current measurement. This device is part of the INA199 series, which is known for its versatility and reliability in a wide range of applications, including motor control, battery management, overcurrent protection, and power management systems.

The INA199B1DCKT comes in a compact, surface-mount SC70 package, making it an excellent choice for space-constrained applications. It is designed to detect the voltage across shunt resistors in current monitoring setups, amplifying the voltage difference to a level that can be easily read by an analog-to-digital converter (ADC) or other monitoring circuitry.

Key Features:

  • Voltage Supply Range: The device operates from a single power supply ranging from 2.7V to 26V, which allows it to be used in various system voltages without the need for additional level shifting or power supplies.
  • Common-Mode Range: It boasts a wide common-mode range of -0.3V to 26V, which is maintained independent of the supply voltage. This feature enables the INA199B1DCKT to monitor shunt resistors at either the high side or the low side of the load.
  • Accuracy: The amplifier has a gain error of just ±0.5%, ensuring precise current measurement across the entire temperature range of -40°C to 125°C.
  • Quiescent Current: It has a low quiescent current, typically 100 µA, which minimizes power consumption and makes it suitable for battery-powered applications.
  • Bandwidth: The device features a bandwidth of up to 80 kHz, providing a fast response time suitable for dynamic load conditions.

Applications:

  • Server power supplies
  • Battery chargers
  • Power management systems
  • Portable instrumentation
  • Automotive and industrial systems

The INA199B1DCKT from Texas Instruments is a robust and precise solution for current-sensing applications that require high accuracy and a wide input common-mode voltage range. Its small form factor combined with high performance and low power consumption makes it an ideal choice for designers looking to enhance system reliability and efficiency.

You May Also Be Interested in

Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.4553
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2004 $50.1000
535+ $0.1878 $100.4730
830+ $0.1814 $150.5620
1,190+ $0.1687 $200.7530
1,540+ $0.1624 $250.0960
1,925+ $0.1561 $300.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,940 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess