EN
  • EN
  • DE

MAX3238ECAI+T

Part No MAX3238ECAI+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 TRUE 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 600mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 1067535-MAX3238ECAI+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3238ECAI+T CAD Model

Description

Maxim Integrated's MAX3238ECAI+T: High-Speed 3V to 5.5V, 1µA, 250kbps, RS-232 Transceivers with AutoShutdown Plus™

The MAX3238ECAI+T from Maxim Integrated is a superior RS-232 transceiver chip designed for applications requiring high-speed data transmission while maintaining low-power consumption. This integrated circuit is ideally suited for battery-powered devices, portable applications, and any system where power efficiency is a critical concern.

Operating within a voltage range of 3V to 5.5V, the MAX3238ECAI+T offers a flexible solution compatible with various logic levels, making it a versatile choice for diverse electronic systems. Its 1µA supply current during AutoShutdown Plus™ mode ensures minimal power drain when the device is not in active communication, thereby extending battery life and reducing energy costs.

The device supports data rates up to 250kbps, allowing for efficient and reliable data transfer over RS-232 communication channels. The MAX3238ECAI+T features a robust design that includes ±15kV electrostatic discharge (ESD) protection on transmitter outputs and receiver inputs, safeguarding the transceiver against the damaging effects of static electricity and enhancing system reliability.

The MAX3238ECAI+T comes in a 28-pin SSOP package, which is highly space-efficient, making it an excellent choice for compact designs where board space is at a premium. This transceiver integrates five drivers and three receivers to support the full complement of RS-232 signals, including hardware flow control lines, which are essential for managing the data flow in full-duplex communication.

Furthermore, the device's AutoShutdown Plus™ feature allows it to automatically enter a low-power shutdown mode when the RS-232 cable is disconnected or the connected peripherals are turned off. This intelligent power management capability significantly reduces power consumption without the need for additional control lines or complex software protocols.

In summary, the MAX3238ECAI+T from Maxim Integrated is a high-performance, low-power RS-232 transceiver that offers robust protection features, high-speed data transmission, and intelligent power saving capabilities, making it an ideal choice for portable and power-sensitive applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2921 $51.5052
29+ $3.5218 $102.1322
44+ $3.4117 $150.1148
61+ $3.3017 $201.4037
79+ $3.1916 $252.1364
105+ $2.8614 $300.4470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,420 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess