EN
  • EN
  • DE

MAX4831ELT+

Part No MAX4831ELT+
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704247-MAX4831ELT+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4831ELT+ CAD Model

Description

Maxim Integrated MAX4831ELT+ Overview

The MAX4831ELT+ from Maxim Integrated is a high-performance, low-power, single-cell lithium-ion (Li+) battery charger IC designed to provide safe and efficient charging for portable devices. This compact and versatile charger is an ideal solution for a wide range of applications, including smartphones, tablets, digital cameras, and other USB-powered gadgets.

Key Features

  • Adjustable Charging Current: The MAX4831ELT+ offers an adjustable charge current up to 1A, allowing users to tailor the charging performance to the specific needs of their device and battery capacity.
  • High-Efficiency Operation: With its high-efficiency charge cycle, it ensures minimal heat generation and maximizes battery life, making it an eco-friendly choice for consumers.
  • Integrated Thermal Regulation: This IC includes an integrated thermal regulation feature that protects the device and battery from overheating, ensuring a safe charging process.
  • Charge Status Indicators: The chip provides status outputs to indicate charge completion and fault conditions, enabling easy monitoring of the charging process.
  • Compact Form Factor: The MAX4831ELT+ comes in a tiny, lead-free 6-pin TDFN package, making it suitable for space-constrained applications.

Protection Features

  • Battery Temperature Monitoring: It includes a battery temperature monitoring feature that prevents charging if the battery temperature is outside of the safe operating range.
  • Overvoltage Protection: The device is equipped with overvoltage protection to safeguard the battery and the circuitry from excessive input voltage.
  • Prequalification Charging: The prequalification charge mode safely conditions deeply discharged batteries before applying the full charge current.

Applications

The MAX4831ELT+ is suitable for a variety of portable applications where efficient and safe battery charging is essential. Its small size and comprehensive feature set make it an excellent choice for designers looking to incorporate a reliable charging solution into their products.

With its integration of advanced charging algorithms and multiple safety features, the MAX4831ELT+ from Maxim Integrated stands out as a superior choice for managing single-cell Li+ battery charging in modern electronic devices.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $14.3383
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $3.1353
Diodes Incorporated
IC CURRENT MONITOR SOT25 / Current Monitor Regulator High-Side SOT-25
Lowest to $1.6844
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $4.3766
ON Semiconductor
IC ELECTRONIC FUSE 3% 32LQFN / Electronic Fuse Regulator High-Side 50A 32-LQFN (5x5)
Lowest to $1.1137
Texas Instruments
IC CURRENT SENSE 1% 10VSSOP / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.5106
Monolithic Power Systems Inc.
IC CURRENT REGULATOR 2% 19QFN / Current Regulator Regulator High/Low-Side 5A 19-QFN (4x4)
Need more? Email Us
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8850 $54.4250
12+ $8.9313 $107.1756
18+ $8.6522 $155.7396
24+ $8.3731 $200.9544
31+ $8.0940 $250.9140
42+ $7.2567 $304.7814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess