EN
  • EN
  • DE

NCP81292MNTXG

Part No NCP81292MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 3% 32LQFN / Electronic Fuse Regulator High-Side 50A 32-LQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr onsemi
Series SENSEFET®
Package Tape & Reel
Product Status Active
Function Electronic Fuse
Sensing Method High-Side
Accuracy ±3%
Voltage - Input 4.5V ~ 18V
Current - Output 50A
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 32-LFQFN Exposed Pad
Supplier Device Package 32-LQFN (5x5)
Base Product Number NCP81292
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356757-NCP81292MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81292MNTXG CAD Model

Description

ON Semiconductor NCP81292MNTXG Power Management IC

The ON Semiconductor NCP81292MNTXG is a versatile and efficient multi-phase power controller designed to meet the rigorous demands of high-performance computing and telecommunication applications. This advanced power management integrated circuit (PMIC) is engineered to provide precise voltage regulation, improved system stability, and enhanced power efficiency, making it an ideal solution for powering the latest generation of CPUs, GPUs, and DDR memory modules.

Key Features

  • Multi-Phase Operation: The NCP81292MNTXG operates in a multi-phase configuration, allowing for excellent load distribution and thermal performance, which is crucial for maintaining system reliability under heavy loads.
  • High-Efficiency Design: With its high-efficiency buck converter topology, this PMIC ensures minimal power loss during voltage conversion, which translates to lower operating temperatures and extended component lifespan.
  • Programmable Output Voltage: The output voltage is fully programmable via a serial VID interface, providing the flexibility needed to meet the specific voltage requirements of various processors and memory types.
  • Digital I2C Interface: The inclusion of an I2C digital interface allows for real-time system monitoring and control, including voltage adjustments and operational parameter settings.
  • Power State Indicators: Integrated power state indicators provide immediate feedback on the operational status of the PMIC, facilitating easier system diagnostics and troubleshooting.
  • Protection Features: Comprehensive protection features, such as over-voltage, under-voltage, over-current, and thermal shutdown, ensure the longevity and safety of the power management system.

Applications

The NCP81292MNTXG is ideally suited for a wide range of high-performance applications, including:

  • Desktop and laptop computers
  • Workstations and servers
  • Networking and telecommunication equipment
  • Gaming consoles
  • High-performance graphics cards

With its cutting-edge features and robust design, the ON Semiconductor NCP81292MNTXG stands out as a top-tier power management solution for manufacturers and designers looking to enhance the performance and efficiency of their advanced electronic systems.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $14.3383
Texas Instruments
IC CURRENT SENSE 1% 10VSSOP / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.5106
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Monolithic Power Systems Inc.
IC CURRENT REGULATOR 2% 19QFN / Current Regulator Regulator High/Low-Side 5A 19-QFN (4x4)
Need more? Email Us
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Lowest to $52.2268
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $3.1353
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Diodes Incorporated
LED OFFLINE DRIVER SOT26 / Current Ripple Suppressor Regulator Current 220µA SOT-26
Lowest to $0.2933

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1137 $50.1165
110+ $0.9138 $100.5180
170+ $0.8853 $150.5010
235+ $0.8567 $201.3245
305+ $0.8282 $252.6010
405+ $0.7425 $300.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess