EN
  • EN
  • DE

MAX20044EGEE/V+

Part No MAX20044EGEE/V+
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description AUTOMOTIVE HI-SPEED USB 2.0 PROT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Base Product Number MAX20044
Standard Package 100 pcs
ECCN OBSOLETE
Win Source Part Number 881297-MAX20044EGEE/V+
Ultra Librarian 3D Model Ultra Librarian MAX20044EGEE/V+ CAD Model

Description

Maxim Integrated's MAX20044EGEE/V+ Automotive Power Management IC

The MAX20044EGEE/V+ from Maxim Integrated stands as a testament to the company's commitment to delivering robust and efficient power management solutions for automotive applications. This advanced integrated circuit (IC) is meticulously engineered to cater to the demanding requirements of modern automotive systems, ensuring reliability, durability, and optimal performance.

Key Features

  • High Integration: The MAX20044EGEE/V+ integrates a buck-boost pre-regulator, a buck regulator, and a watchdog timer into a single IC, reducing the component count and simplifying design.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 3.5V to 36V, making it suitable for handling the voltage fluctuations commonly found in automotive environments.
  • Robust Power Supply: The device delivers a reliable power supply solution with built-in features such as spread-spectrum operation for reduced EMI, making it ideal for noise-sensitive applications.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the IC against overheating, ensuring long-term stability and safety.

Applications

Designed to withstand the harsh conditions of automotive applications, the MAX20044EGEE/V+ is perfectly suited for infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle networks that require dependable power management.

Quality and Reliability

Maxim Integrated's MAX20044EGEE/V+ is manufactured to meet the highest quality standards, with rigorous testing to ensure it meets the automotive industry's stringent reliability requirements. It is AEC-Q100 qualified, indicating that it has passed critical stress tests for automotive electronic components.

Package and Availability

The IC is available in a compact, thermally enhanced TQFN package, providing excellent thermal performance in a small footprint. This package is designed to be easily integrated into a variety of automotive applications without compromising on space or thermal efficiency.

Conclusion

With its combination of high integration, wide input voltage range, robust power supply capabilities, and thermal protection, the MAX20044EGEE/V+ from Maxim Integrated is an exemplary power management solution for any automotive electronic system designer seeking to enhance the performance and reliability of their applications.

You May Also Be Interested in

Texas Instruments
IC CURRENT SENSE 1% SC70-6
Lowest to $0.8626
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $4.3766
Texas Instruments
IC CURRENT SENSE 1% 10VSSOP / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.5106
Skyworks Solutions Inc.
IC CURRENT LIMITED SWITCH 16-DFN
Lowest to $1.5131
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Central Semiconductor Corp
DIODE CURRENT LIMITING SINGLE SM
Lowest to $5.1792
Maxim Integrated
IC CURRENT SWITCH 15WLP / Current Switch Regulator 4.75A 15-WLP (2.1x1.52)
Need more? Email Us
Diodes Incorporated
IC CURRENT MONITOR SOT25 / Current Monitor Regulator High-Side SOT-25
Lowest to $1.6844

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess