EN
  • EN
  • DE

INA381A1IDSGR

Part No INA381A1IDSGR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOW COST CURRENT SENSOR WITH COM  /  Current Sense Regulator High/Low-Side 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Series Zero-Drift
Package Tape & Reel
Function Current Sense
Sensing Method High/Low-Side
Accuracy ±1%
Voltage - Input 0V ~ 26V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number INA381
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-50475-6,296-50475-2,INA381A1IDSGR-ND,296-50475-1
Standard Package 3,000
Win Source Part Number 962521-INA381A1IDSGR
Ultra Librarian 3D Model Ultra Librarian INA381A1IDSGR CAD Model

Description

Overview of Texas Instruments INA381A1IDSGR

The INA381A1IDSGR is a precision, bidirectional current-sense amplifier with an integrated comparator from Texas Instruments. This advanced device offers a combination of features that make it ideal for power management and protection systems in a variety of applications, including consumer electronics, automotive, and industrial systems.

Key Features

  • High Accuracy: The INA381A1IDSGR boasts a low offset voltage and high accuracy for current sensing applications, ensuring precise measurement and control.
  • Integrated Comparator: With an onboard comparator, this device can provide overcurrent protection by comparing the sensed current to a user-set threshold, triggering an alert signal when necessary.
  • Wide Input Common-Mode Range: It operates over a common-mode range of -0.2V to +26V, accommodating a broad range of applications and ensuring versatility in system design.
  • Adjustable Threshold: The comparator's threshold voltage can be set externally, providing flexibility for different current levels according to the specific needs of the application.
  • Quiescent Current: The device features a low quiescent current, making it suitable for battery-powered and energy-efficient systems.

Applications

The INA381A1IDSGR is designed to be used in various applications where accurate current measurement and safety are crucial. It is particularly useful in:

  • Battery chargers and management systems
  • Overcurrent and short-circuit protection circuits
  • Power supply monitoring
  • Energy metering and management systems

Package and Reliability

This current-sense amplifier is offered in a compact, surface-mount package, making it suitable for space-constrained applications. Texas Instruments ensures reliability and performance, with the device being thoroughly tested across different temperatures and operating conditions.

Conclusion

With its precise sensing capabilities, integrated comparator, and flexible design options, the INA381A1IDSGR from Texas Instruments stands out as a robust solution for current monitoring and protection in a wide range of electronic systems. Its high accuracy and reliability make it an essential component for designers looking to enhance system safety and efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4983 $52.3215
245+ $0.4089 $100.1805
380+ $0.3961 $150.5180
525+ $0.3833 $201.2325
675+ $0.3706 $250.1550
905+ $0.3322 $300.6410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess