EN
  • EN
  • DE
  • IT

INA199C2QDCKRQ1

Part No INA199C2QDCKRQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SENSE 1% SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Current Sense
Sensing Method High/Low-Side
Accuracy ±1%
Voltage - Input -0.1V ~ 26V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number INA199
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1319799-INA199C2QDCKRQ1
Ultra Librarian 3D Model Ultra Librarian INA199C2QDCKRQ1 CAD Model

Description

INA199C2QDCKRQ1 - Texas Instruments Voltage Output, High-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor

The INA199C2QDCKRQ1 is a precision current shunt monitor from Texas Instruments, designed to offer industry-leading performance for high-side current sensing in automotive and industrial applications. This device is a part of the Zero-Drift series, which ensures high accuracy and minimal offset over time and temperature.

Key Features:

  • High-Side Measurement: Capable of measuring the current flowing through a shunt resistor placed on the high side of the load, providing a safer and more efficient way to detect current without interfering with the ground path.
  • Bi-Directional Sensing: The INA199C2QDCKRQ1 can measure current in both directions, making it suitable for applications such as battery charging and discharging where current flow can reverse.
  • Zero-Drift Architecture: Ensures outstanding DC accuracy with a zero-drift feature that maintains precision over a wide range of environmental conditions.
  • Wide Common-Mode Range: Operates over a common-mode voltage range from -0.3V to 26V, accommodating various applications from low-voltage to high-voltage systems.
  • Quiescent Current: Exhibits low quiescent current, optimizing power consumption for energy-sensitive designs.
  • Automotive-Qualified: Meets the rigorous AEC-Q100 standards, making it suitable for automotive applications where reliability and performance are critical.

Applications:

  • Automotive battery management
  • Motor control
  • Power management
  • Overcurrent protection
  • Portable electronics

The INA199C2QDCKRQ1 is packaged in a small, leaded SC70 package, making it easy to integrate into a variety of designs. Its precision and reliability are backed by Texas Instruments' commitment to high-quality semiconductor solutions. Whether you're designing an automotive powertrain system or managing power in a complex industrial machine, this current shunt monitor provides the accuracy and durability needed for critical current sensing tasks.

You May Also Be Interested in

National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $43.9850
Texas Instruments
Unidirectional Measurement Current-Shunt Monitor With Dual Comparators
Lowest to $3.7254
Texas Instruments
IC CURRENT MONITOR 3.5% 14SOIC
Lowest to $5.5298
Texas Instruments
IC OPAMP CURR SENSE 80KHZ SC70-6
Lowest to $0.2004
STMicroelectronics
THREE TERMINAL ADJUSTABLE CURRENT SOURCES
Lowest to $0.7742
Texas Instruments
IC CURRENT SENSING AMP 14TSSOP
Lowest to $4.3682
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $8.8046
Texas Instruments
IC CURRENT GAUGE PREC 8-SOIC
Need more? Email Us
Texas Instruments
IC CURRENT GAUGE PREC 8VSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8626 $51.7560
145+ $0.7078 $102.6310
220+ $0.6857 $150.8540
305+ $0.6636 $202.3980
390+ $0.6415 $250.1850
525+ $0.5751 $301.9275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess