EN
  • EN
  • DE

LM3822MM-1.0/NOPB

Part No LM3822MM-1.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT GAUGE PREC 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Current Gauge Regulator High-Side - 8-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name LM3822
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM3822MM-1.0TR-NDR, LM3822MM-1.0CT, LM3822MM-1.0TR, LM3822MM-1.0, LM3822MM-1.0CT-ND, *LM3822MM-1.0/NOPB, LM3822MM-1.0/NOPBTR, LM3822MM-1.0TR-ND, LM3822MM-1.0/NOPBCT, LM3822MM10NOPB, *LM3822MM-1.0, LM3822MM-1.0CT-NDR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877383-LM3822MM-1.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3822MM-1.0/NOPB CAD Model

Description

The LM3822MM-1.0/NOPB is a precision integrated circuit from Texas Instruments, designed specifically for advanced power management applications. This device is a highly efficient, step-down voltage regulator that offers a fixed output voltage of 1.0V, suitable for a wide range of electronic devices and systems.

Key Features

  • Fixed Output Voltage: Delivers a stable 1.0V output, ideal for consistent power supply needs.
  • High Efficiency: Engineered to provide maximum efficiency, which helps in reducing power loss and improving overall system performance.
  • Thermal Protection: Integrated thermal shutdown feature ensures the device operates within safe temperature limits, protecting your system from overheating.
  • Current Limiting: Built-in current limiting functionality prevents damage from overcurrent conditions, enhancing the longevity of the device and the system it powers.
  • Low Dropout: The low dropout voltage enables the regulator to continue operating even when the input-to-output voltage differential is minimal.
  • Surface-Mount Package: Comes in an MSOP-8 package, which is ideal for space-constrained applications.

Applications

The LM3822MM-1.0/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Electronics
  • Embedded Systems
  • Networking Equipment
  • Telecommunications
  • Power Supply Modules

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3822MM-1.0/NOPB is no exception. This product is RoHS compliant and comes with a Lead(Pb)-Free/Nickel-Palladium-Gold (NiPdAu) lead finish, ensuring it meets the highest environmental and safety standards. Additionally, it is designated as a "Green" product, highlighting TI's dedication to sustainability.

You May Also Be Interested in

Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
ON Semiconductor
ELECT FUSE REGULATOR 3A 10WDFN / Electronic Fuse Regulator 3A 10-WDFNW (3x3)
Lowest to $5.8209

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess