EN
  • EN
  • DE

INA381A4IDSGR

Part No INA381A4IDSGR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOW COST CURRENT SENSOR WITH COM  /  Current Sense Regulator High/Low-Side 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Series Zero-Drift
Package Tape & Reel
Function Current Sense
Sensing Method High/Low-Side
Accuracy ±1%
Voltage - Input 0V ~ 26V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number INA381
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51183-6,INA381A4IDSGR-ND,296-51183-2,296-51183-1
Standard Package 3,000
Win Source Part Number 977600-INA381A4IDSGR
Ultra Librarian 3D Model Ultra Librarian INA381A4IDSGR CAD Model

Description

Product Overview: INA381A4IDSGR by Texas Instruments

The INA381A4IDSGR is a high-precision, bidirectional current-sense amplifier with an integrated comparator from Texas Instruments (TI), designed to offer a comprehensive solution for current monitoring in a wide array of applications. This device is part of TI's INA381 family, known for its accuracy and reliability in current sensing tasks.

Key Features:

  • Integrated Comparator: The INA381A4IDSGR features an integrated comparator with a latching capability, which simplifies the design for overcurrent protection circuits by eliminating the need for an external comparator.
  • High Accuracy: With a gain error of only ±0.5%, the INA381A4IDSGR ensures precise current measurement, which is critical for efficient system performance and safety.
  • Wide Common Mode Range: The device operates over a common mode voltage range of -0.2V to +26V, accommodating a variety of use cases, including high-side or low-side sensing.
  • Low Quiescent Current: The low quiescent current of 350 µA (typical) makes this device suitable for power-sensitive applications.
  • Adjustable Threshold: The comparator's threshold is adjustable via an external reference voltage, providing flexibility in setting overcurrent protection points.
  • High Bandwidth: A bandwidth of 350 kHz enables the INA381A4IDSGR to respond quickly to changes in current, which is essential for fast transient events.

Applications:

The INA381A4IDSGR is versatile and can be used in various applications, including:

  • Power management systems
  • Battery chargers
  • Overcurrent protection circuits
  • Portable and battery-powered devices
  • Telecommunications equipment

Package and Quality:

This device is available in a small, leaded WSON-10 package, making it suitable for space-constrained applications. The INA381A4IDSGR is also RoHS compliant and manufactured to meet TI's high-quality standards, ensuring reliable performance in demanding environments.

Conclusion:

The INA381A4IDSGR from Texas Instruments is a robust, high-precision current-sense amplifier with an integrated comparator. It offers designers a compact, accurate, and flexible solution for current monitoring needs. With its wide range of features and applications, the INA381A4IDSGR is an excellent choice for those looking to enhance system safety and efficiency through precise current measurement.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3144 $50.3040
390+ $0.2580 $100.6200
605+ $0.2499 $151.1895
830+ $0.2419 $200.7770
1,070+ $0.2338 $250.1660
1,435+ $0.2096 $300.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess