EN
  • EN
  • DE

MCP1702T-3002E/CB

Part No MCP1702T-3002E/CB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.25A SOT23A-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 13.2V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.975V @ 250mA
Output Current 250mA
Operating Supply Current 5μA
PSRR 44dB (100Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.625V @ 250mA
Mounting SMD (SMT)
Case / Package SOT-23A-3
Win Source Part Number 038127-MCP1702T-3002E/CB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1702T-3002E/CB CAD Model

Description

Microchip Technology MCP1702T-3002E/CB Low Dropout Voltage Regulator

The MCP1702T-3002E/CB is a highly efficient, low dropout (LDO) voltage regulator from the renowned manufacturer, Microchip Technology. This component is designed to provide a stable and reliable power supply for various electronic devices, particularly those requiring a fixed output voltage of 3.0V. With an input voltage range from 2.7V to 13.2V, it is incredibly versatile and can be used in a wide array of applications.

The MCP1702T-3002E/CB is characterized by its low dropout voltage, typically 178 mV at 250 mA, which makes it an excellent choice for battery-operated devices where maximizing battery life is crucial. The device can deliver up to 250 mA of current, providing ample power for small to medium-sized loads. Furthermore, its low quiescent current of only 2 µA (typical) further enhances its suitability for portable applications where power efficiency is a priority.

Packaged in a small SOT-23B form factor, the MCP1702T-3002E/CB is not only space-efficient but also offers thermal overload protection and short-circuit current limiting. These features ensure that the device and the system it powers are protected from potential damage caused by abnormal operating conditions. Additionally, the LDO regulator does not require a load capacitor for stability, which simplifies design and reduces external component count.

The MCP1702T-3002E/CB is a robust solution for a variety of applications, including but not limited to, cellular phones, handheld radios, PDAs, digital cameras, and other portable electronic devices. Its stable output, low dropout, and power-saving characteristics make it an indispensable component for designers looking to create efficient and reliable products.

In summary, the MCP1702T-3002E/CB from Microchip Technology stands out as a compact, high-performance LDO voltage regulator that offers a combination of low power consumption, high current capability, and protection features, making it a top choice for power management solutions in portable electronic devices.

You May Also Be Interested in

Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5794 $52.1460
215+ $0.4754 $102.2110
330+ $0.4606 $151.9980
450+ $0.4457 $200.5650
585+ $0.4308 $252.0180
780+ $0.3863 $301.3140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,973 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess