EN
  • EN
  • DE

TPS25944LRVCR

Part No TPS25944LRVCR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Function Electronic Fuse
Accuracy ±8%
Voltage - Input 2.7V ~ 18V
Current - Output 5.3A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-WQFN (4x3)
Base Product Number TPS25944
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-42152-6,TPS25944LRVCR-ND,296-42152-2,296-42152-1
Standard Package 3,000
Win Source Part Number 969470-TPS25944LRVCR
Ultra Librarian 3D Model Ultra Librarian TPS25944LRVCR CAD Model

Description

Product Overview: TPS25944LRVCR from Texas Instruments

The TPS25944LRVCR, manufactured by Texas Instruments (TI), is a highly integrated circuit designed to provide comprehensive protection and power management for electronic systems. This advanced eFuse IC with precision current limiting and robust overvoltage protection is engineered to enhance system reliability in a variety of applications, including enterprise and consumer electronics.

Key Features

  • Integrated eFuse: The TPS25944LRVCR integrates an eFuse element that offers a compact, efficient, and reliable alternative to discrete protection components such as fuses and PTC resistors.
  • Precision Current Limiting: The device provides accurate current limiting to protect against overcurrent conditions, which can be programmable via an external resistor.
  • Adjustable Overvoltage Protection: It features an adjustable overvoltage protection threshold, ensuring that the downstream components are safeguarded from voltage spikes.
  • Fast Overcurrent Response: The TPS25944LRVCR reacts swiftly to overcurrent events, typically within a few microseconds, to prevent damage to the system.
  • Under-voltage Lockout (UVLO): The UVLO feature prevents system operation at dangerously low voltages which could otherwise lead to erratic behavior or damage.
  • Thermal Shutdown: An integrated thermal shutdown mechanism protects the device and the system from excessive temperature rise.
  • Reverse Current Blocking: This function blocks current from flowing backward into the source when the device is powered off or in the event of a power failure.

Applications

The versatility of the TPS25944LRVCR makes it suitable for a wide range of applications, including:

  • Enterprise Systems such as servers, storage, and network equipment
  • Consumer Electronics like set-top boxes, gaming consoles, and TVs
  • Portable Devices including laptops, tablets, and other USB-powered gadgets
  • Industrial and Automotive applications requiring precise power control and protection

Package and Quality

The TPS25944LRVCR is offered in a compact VQFN (RVC) package, which is optimized for space-constrained applications. TI's commitment to quality ensures that this product meets the highest industry standards for performance and reliability.

You May Also Be Interested in

ON Semiconductor
ELECT FUSE REGULATOR 3A 10WDFN / Electronic Fuse Regulator 3A 10-WDFNW (3x3)
Lowest to $5.8209
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $3.8042
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.6070
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6890 $50.6700
75+ $1.3859 $103.9425
115+ $1.3426 $154.3990
155+ $1.2993 $201.3915
200+ $1.2560 $251.2000
270+ $1.1260 $304.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,130 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess