EN
  • EN
  • DE

TPS61032PWPR

Part No TPS61032PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST 5V 3.6A SYNC 16HTSSOP / Conv DC-DC 1.8V to 5.5V Synchronous Step Up Single-Out 5V 1A 16-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 3.6A (Switch)
Frequency - Switching 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 034234-TPS61032PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Multimedia, Portable Devices
Family Name TPS61032
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS61032PWPR CAD Model

Description

Product Overview: TPS61032PWPR by Texas Instruments

The TPS61032PWPR from Texas Instruments is a high-frequency, high-efficiency, fixed-frequency, synchronous boost converter that is designed to provide an adjustable output voltage from a single-cell Li-Ion battery or a fixed 3.3V input rail. This versatile power management integrated circuit (IC) is ideal for portable applications where extended battery life is crucial.

The TPS61032PWPR operates with a switching frequency of 1.2MHz which allows for the use of small, low-profile inductors and ceramic capacitors. This results in a compact power solution that fits the increasingly miniaturized footprint of modern portable electronics. The device is capable of supplying up to 600mA of output current at a 5V output voltage from a 3.3V input, making it suitable for powering devices such as handheld computers, medical instruments, and wireless communications devices.

One of the key features of the TPS61032PWPR is its high efficiency, which is achieved through its synchronous rectification and low quiescent current. This leads to reduced power loss and improved battery life. Additionally, the device includes a thermal shutdown mechanism and current overload protection, ensuring safe operation under a variety of conditions.

The TPS61032PWPR is available in a 16-pin HTSSOP PowerPAD™ package, which is designed to enhance thermal performance. Its small form factor, combined with the ability to operate over a wide temperature range of -40°C to 85°C, makes it a robust solution for the demanding environments of portable and wearable technology.

Integration features of the TPS61032PWPR include a 0.22μA shutdown current that further extends battery life when the device is not in active use. Additionally, it has an internal soft-start function that minimizes inrush current during startup, contributing to system stability.

Overall, the TPS61032PWPR by Texas Instruments is a powerful and efficient solution for designers looking to maximize battery life while minimizing space in their portable applications. Its high-frequency operation, comprehensive protection features, and high level of integration make it an excellent choice for a wide range of power conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8842 $56.5260
65+ $1.5460 $100.4900
105+ $1.4977 $157.2585
140+ $1.4494 $202.9160
180+ $1.4011 $252.1980
240+ $1.2561 $301.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,380 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess