EN
  • EN
  • DE

2KBP08M

Part No 2KBP08M
Manufacturer ON Semiconductor
Catalog Bridge Rectifiers
Description IN-LINE GLASS PASSIVATED SINGLE PHASE RECTIFIER BRIDGE | BRIDGE RECT 1PHASE 800V 2A KBPM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 800V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 3.14A
Current - Reverse Leakage at Vr 5μA at 800V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, KBPM
Supplier Device Package KBPM
Family Part Number 2KBP08
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1123603-2KBP08M
Manufacturer Homepage www.transyselectronics.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2KBP08M CAD Model

Description

The ON Semiconductor 2KBP08M is a robust single-phase bridge rectifier designed for high efficiency and reliability in electronic circuits. It is a versatile component suitable for a wide range of applications, including power supplies, battery chargers, and other electronic devices that require rectification of alternating current (AC) to direct current (DC).

Key Features

  • Peak Repetitive Reverse Voltage: The 2KBP08M has a peak repetitive reverse voltage (Vrrm) of 800 volts, making it capable of handling high voltage applications.
  • Forward Current: It offers a high forward current of 2 amperes, ensuring it can support a significant amount of current flow in the circuit.
  • Surge Overload Rating: This bridge rectifier can withstand surge overload rating up to 60 amperes, providing excellent surge handling capability.
  • Isolation Voltage: With an isolation voltage of 2500 volts RMS, the 2KBP08M ensures safe operation by maintaining electrical isolation between the input and output.
  • Case: The device is encapsulated in a reliable molded plastic case that provides enhanced durability and thermal performance.
  • Mounting: Its through-hole mounting design allows for easy installation onto printed circuit boards (PCBs).
  • Operating Temperature: It operates over a wide temperature range from -55°C to +150°C, suitable for various environmental conditions.

Applications

The 2KBP08M bridge rectifier is ideal for use in a variety of electronic applications that require efficient and reliable AC to DC conversion. Its high voltage and current capabilities make it particularly well-suited for power supply units, adapters, and other power conversion systems.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2KBP08M is no exception. It is built to meet stringent industry standards, ensuring long-term reliability and performance in your electronic projects.

You May Also Be Interested in

Comchip Technology
BRIDGE RECT 1P 400V 35A KBPC-W
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 3.8A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 65V 1.5A WOG
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us
DIOTEC Electronics Corporation
BRIDGE RECT 1PHASE 400V 1.8A KBP
Lowest to $1.6007
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 6A PB-6
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 200V 6A BR-6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess