EN
  • EN
  • DE
  • IT

MAX20087ATPA/VY+

Part No MAX20087ATPA/VY+
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tray
Product Status Active
Function Current Switch
Sensing Method -
Accuracy ±8%
Voltage - Input 3V ~ 15V
Current - Output 600mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN-EP (4x4)
Base Product Number MAX20087
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352367-MAX20087ATPA/VY+
Ultra Librarian 3D Model Ultra Librarian MAX20087ATPA/VY+ CAD Model

Description

Introducing the MAX20087ATPA/VY+ Automotive Camera Power Protector

The MAX20087ATPA/VY+ is a cutting-edge solution from Maxim Integrated, designed to safeguard automotive cameras against a variety of electrical hazards. This compact device is an essential component for modern vehicles that rely on camera systems for advanced driver assistance systems (ADAS) and other safety features.

Robust Protection for Automotive Camera Systems

Automotive camera systems are exposed to harsh electrical environments, which can include overvoltage, undervoltage, short-circuit, and reverse-battery conditions. The MAX20087ATPA/VY+ is engineered to provide robust protection against these threats, ensuring camera systems operate reliably. It features overvoltage protection (OVP) up to 40V and undervoltage lockout (UVLO) to keep the camera electronics within safe operating conditions.

Highly Integrated for Compact Applications

Space is at a premium in automotive designs, and the MAX20087ATPA/VY+ addresses this by offering a highly integrated solution. The device incorporates a 600mA LDO (low dropout regulator) to provide a stable supply voltage to the camera, as well as a filter to mitigate electromagnetic interference (EMI). This level of integration reduces the need for additional components, making it ideal for compact camera modules.

Advanced Features for Enhanced Performance

The MAX20087ATPA/VY+ boasts a suite of features that enhance its performance in automotive applications. It includes a diagnostic function that monitors the status of the camera power supply, allowing for proactive maintenance and increased system uptime. Additionally, its I²C-compatible interface enables communication with microcontrollers for advanced control and monitoring capabilities.

Designed for Automotive Reliability

Reliability is paramount in automotive applications, and the MAX20087ATPA/VY+ is designed to meet the stringent standards of the industry. It is AEC-Q100 qualified, ensuring it can withstand the rigorous conditions encountered in automotive environments. The device operates over the -40°C to +125°C temperature range, suitable for the diverse climates that vehicles operate in.

With its combination of protection features, compact integration, and advanced capabilities, the MAX20087ATPA/VY+ from Maxim Integrated is an essential component for automotive camera systems, providing the reliability and performance needed for today's vehicles.

You May Also Be Interested in

Texas Instruments
IC CURRENT SENSING AMP 14TSSOP
Lowest to $4.3682
Central Semiconductor Corp
DIODE CURRENT LIMITING SINGLE SM
Lowest to $5.8007
Maxim Integrated
IC CURRENT MONITOR 14TDFN
Lowest to $3.4643
Texas Instruments
IC COMPARATOR BIDIR 10WSON
Lowest to $0.7983
Texas Instruments
IC CURRENT SHUNT MONITOR 8SOIC
Lowest to $10.8896
Maxim Integrated
Lowest to $12.1912
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $49.2632
Infineon Technologies
IC CURRENT SENSE 16SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CURR SENSE 80KHZ SC70-6
Lowest to $0.2244

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3356 $50.0340
37+ $2.7369 $101.2653
57+ $2.6514 $151.1298
78+ $2.5659 $200.1402
101+ $2.4803 $250.5103
135+ $2.2238 $300.2130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,035 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess