EN
  • EN
  • DE

INA286AQDRQ1

Part No INA286AQDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SHUNT MONITOR 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Current Monitor Regulator High/Low-Side - 8-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name INA286
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number INA286AQDRQ1-ND, 296-42504-1, 296-42504-2, -296-42504-1-ND, 296-42504-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874614-INA286AQDRQ1
Ultra Librarian 3D Model Ultra Librarian INA286AQDRQ1 CAD Model

Description

The INA286AQDRQ1 is a precision, bidirectional current-sense amplifier from Texas Instruments, specifically designed for automotive and industrial applications. This high-accuracy device is part of TI's renowned family of current sense amplifiers that are engineered to provide precise voltage measurements across shunt resistors, enabling accurate current monitoring in a wide range of systems.

Key Features

  • High Accuracy: The INA286AQDRQ1 offers an impressive accuracy level, ensuring reliable performance for critical applications where precision is paramount.
  • Wide Common-Mode Range: With a common-mode voltage range of -0.2V to +80V, this amplifier is suitable for high-side current sensing in systems with substantial voltage variations.
  • Low Offset: The low voltage offset allows for accurate measurement of small differential voltages, which is essential for detecting minute current changes.
  • Automotive-Qualified: As a Q1 device, it meets the stringent requirements of the automotive industry, including stress tests for reliability and performance under harsh conditions.
  • Temperature Range: The INA286AQDRQ1 operates over a wide temperature range from -40°C to +125°C, accommodating the extremes often encountered in automotive environments.

Applications

The INA286AQDRQ1 is versatile and can be used in various applications, such as:

  • Automotive battery monitoring
  • Motor control in industrial systems
  • Power management in embedded systems
  • Overcurrent protection circuits

Package and Quality

The device comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications. The INA286AQDRQ1 also features enhanced ESD protection and is fully specified over the extended industrial temperature range, which together with its AEC-Q100 qualification, ensures robust performance in a variety of challenging environments.

In summary, the INA286AQDRQ1 current-sense amplifier from Texas Instruments is a high-quality, precision device ideal for automotive and industrial applications requiring accurate current monitoring. Its robust design and comprehensive feature set make it a reliable choice for engineers and designers working on advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC CURRENT SHUNT MONITOR 8SOIC
Lowest to $5.4917
Maxim Integrated
IC CURRENT MONITOR 14TDFN
Lowest to $3.0931
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $43.9850
Texas Instruments
IC CURRENT GAUGE PREC 8VSSOP
Need more? Email Us
Texas Instruments
IC CURRENT SHUNT MONITOR 8SOIC
Lowest to $9.7229
Texas Instruments
IC CURRENT SHUNT MONITOR 8SOIC
Lowest to $3.2875
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $8.8046
Zetex Semiconductors
HIGH-SIDE CURRENT MONITOR
Lowest to $0.3708
Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $8.1520

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7229 $58.3374
13+ $7.9778 $103.7114
20+ $7.7285 $154.5700
27+ $7.4792 $201.9384
35+ $7.2299 $253.0465
47+ $6.4820 $304.6540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,532 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess