EN
  • EN
  • DE

TPS259460ARPWR

Part No TPS259460ARPWR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel (TR)
Function Electronic Fuse
Sensing Method High-Side
Accuracy ±6%
Voltage - Input 2.7V ~ 23V
Current - Output 5.5A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 10-VFQFN
Supplier Device Package 10-VQFN-HR (2x2)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS259460ARPWRTR
Standard Package 3,000
Win Source Part Number 978677-TPS259460ARPWR
Ultra Librarian 3D Model Ultra Librarian TPS259460ARPWR CAD Model

Description

The TPS259460ARPWR is an advanced circuit protection and power management device from Texas Instruments, designed to safeguard sensitive electronic components from excessive current and voltage conditions. This highly integrated solution offers a compact and efficient means of controlling power distribution in a variety of applications, ranging from consumer electronics to industrial systems.

Key Features:

  • Integrated eFuse: The device incorporates an electronic fuse (eFuse), which provides overcurrent protection by limiting the output current to a safe level during overload conditions.
  • Programmable Current Limit: Users can set the current limit threshold according to their specific needs, ensuring tailored protection for different circuit requirements.
  • Fast Overcurrent Response: The TPS259460ARPWR reacts quickly to overcurrent events, minimizing the risk of damage to downstream components.
  • Wide Operating Voltage Range: With an input voltage range of 2.7V to 18V, this device is versatile and can be used in multiple power environments.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the input voltage is within an acceptable range, protecting against undervoltage conditions.
  • Thermal Shutdown: Built-in thermal shutdown functionality protects the device and the system from overheating.
  • Reverse Current Blocking: This feature prevents current from flowing backward through the device, which is critical for battery-powered applications.

Applications:

  • Portable and Battery-Powered Devices
  • Consumer Electronics
  • Industrial and Automotive Systems
  • Power Management Modules
  • Hot Swap and Hot Plug-In Applications

The TPS259460ARPWR is available in a compact 14-pin TSSOP (Thin Shrink Small Outline Package) that allows for space-saving PCB designs. Its robust feature set and small footprint make it an ideal choice for designers looking to enhance system reliability without sacrificing performance or board space.

With its precision current sensing and programmable protection features, the TPS259460ARPWR from Texas Instruments stands out as a comprehensive solution for advanced power management and circuit protection in modern electronics.

You May Also Be Interested in

Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6147
Microchip Technology
IC CURRENT MONITOR 44MV 8-SOIC / Current Monitor Regulator 20mA 8-SOIC
Need more? Email Us
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
ON Semiconductor
ELECT FUSE REGULATOR 3A 10WDFN / Electronic Fuse Regulator 3A 10-WDFNW (3x3)
Lowest to $5.8209
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9869 $54.2795
125+ $0.8097 $101.2125
195+ $0.7844 $152.9580
265+ $0.7591 $201.1615
345+ $0.7338 $253.1610
460+ $0.6579 $302.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,021 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess