EN
  • EN
  • DE

BQ7694204PFBR

Part No BQ7694204PFBR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description 3-SERIES TO 10-SERIES MULTICELL / Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Multi-Function Controller
Battery Chemistry LiFePO4/Li-ion
Number of Cells 3 ~ 10
Fault Protection Over Current, Over Temperature, Over Voltage, Short Circuit
Interface SPI
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number BQ7694204
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356987-BQ7694204PFBR
Ultra Librarian 3D Model Ultra Librarian BQ7694204PFBR CAD Model

Description

Introducing the BQ7694204PFBR from Texas Instruments

The BQ7694204PFBR is a state-of-the-art battery management device designed by Texas Instruments, specifically tailored for the efficient and reliable monitoring of multi-cell lithium-ion battery packs. As an integral part of the BQ769x0 family, this device offers a robust suite of features that make it an ideal choice for a wide range of applications, from portable electronics to larger-scale energy storage systems.

At the heart of the BQ7694204PFBR lies its precision monitoring capabilities. It can accurately measure and report voltage, temperature, and current, providing a comprehensive overview of the battery's state of health and charge. This level of monitoring is crucial for ensuring the safety and longevity of the battery pack, as well as maintaining optimal performance throughout its lifecycle.

One of the standout features of the BQ7694204PFBR is its integrated balancing function. This feature actively manages the charge across the individual cells within the battery pack, promoting uniformity in the cell voltages. This not only enhances the overall efficiency of the battery but also significantly extends its operational life by preventing the common issue of cell imbalance.

The device also boasts a robust set of protection features, designed to safeguard the battery from a variety of potential hazards. These include overvoltage, undervoltage, overcurrent, short circuit, and overtemperature protections. Such comprehensive protective measures are essential in maintaining the integrity and safety of the battery pack, especially in applications where reliability is critical.

For developers and engineers, the BQ7694204PFBR is engineered with ease of integration in mind. It supports a wide range of communication protocols, including I2C, which allows for seamless interfacing with microcontrollers and other system components. This makes it an incredibly flexible solution that can be easily incorporated into diverse designs without the need for extensive modifications.

In conclusion, the BQ7694204PFBR from Texas Instruments represents a powerful and versatile battery management solution that delivers high accuracy, advanced protection, and user-friendly integration. Whether for small-scale portable devices or large energy storage systems, this device stands out as a reliable choice for managing the complexities of modern lithium-ion battery technology.

You May Also Be Interested in

TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Silergy Corp
nan
Lowest to $0.9314
Consonance
Battery Charging IC Lithium Battery SOP-8
Lowest to $0.0874
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Natlinear
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.0364
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Analog Devices Inc.
ULTRA-LOW-POWER BATTERY GAS GAUG
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5004 $54.0048
28+ $3.6927 $103.3956
42+ $3.5773 $150.2466
58+ $3.4619 $200.7902
75+ $3.3465 $250.9875
100+ $3.0003 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 682 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess