EN
  • EN
  • DE

HV825LG

Part No HV825LG
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description IC LED DRIVER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type EL Lamp Driver
Frequency 30kHz
Supply Voltage - Operating 1 V to 1.6 V
Operating Supply Current 1μA
Dimming No
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 204933-HV825LG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV825LG CAD Model

Description

The HV825LG is a high-voltage driver designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This driver is specifically engineered to address the needs of electroluminescent (EL) panel applications. Offering a compact and efficient solution, the HV825LG is an ideal choice for portable electronics where power and space savings are critical.

Key Features

  • High-Voltage Output: The HV825LG is capable of driving output voltages necessary for EL panels, which typically require an AC voltage to operate efficiently.
  • Integrated Oscillator: With an onboard oscillator, the HV825LG simplifies the design process by reducing the number of external components needed for operation.
  • Low Power Consumption: Designed for battery-operated devices, the HV825LG boasts low power consumption, making it an energy-efficient solution for portable applications.
  • Adjustable Brightness Control: Users can adjust the brightness of the EL panel by using external components, providing flexibility in various lighting conditions.

Applications

The HV825LG is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile phones and handheld devices
  • Portable instrumentation
  • Backlighting for LCD displays
  • Character and graphics displays

Technical Specifications

The HV825LG operates over a wide supply voltage range and features a high-efficiency charge pump that doubles the input voltage, followed by a voltage multiplier to achieve the required EL panel voltage. It is available in a compact package, designed to minimize the footprint on the PCB and to be easily integrated into various designs.

Quality and Reliability

As with all Microchip products, the HV825LG is manufactured to high standards, ensuring reliable performance and a long operational life. Microchip's commitment to quality means that customers can trust the HV825LG to be a dependable component in their electronic designs.

You May Also Be Interested in

Microchip Technology
IC LED DRIVER DIMMABLE 12WQFN
Lowest to $1.8577
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BALLAST CONTROL HV 8-SOP
Lowest to $0.3361
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.8492
Microchip Technology
High Voltage EL Lamp Driver IC | IC LED DRIVER 8MSOP
Lowest to $0.4250
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $0.4574
Microchip Technology
EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC DRIVER GATE HV SELF OSC 8-SOP
Lowest to $14.1493
ON Semiconductor
IC DRIVER LAMP SGL 350MA 8SOIC
Lowest to $4.1612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0113 $72.0339
6+ $19.7020 $118.2120
10+ $19.0864 $190.8640
13+ $18.4708 $240.1204
17+ $17.8551 $303.5367
22+ $16.0083 $352.1826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess