EN
  • EN
  • DE

MC74HC74AG

Part No MC74HC74AG
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOP14
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 739883-MC74HC74AG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC74AG CAD Model

Description

ON Semiconductor MC74HC74AG Dual D-Type Flip-Flop with Set and Reset

The ON Semiconductor MC74HC74AG is a high-performance, dual D-type flip-flop integrated circuit, designed for use in a wide array of applications requiring the storage and management of digital information. This component is part of the high-speed CMOS family and is known for its robustness and reliability, making it a preferred choice for designers and engineers.

Each flip-flop in the MC74HC74AG has independent set, reset, clock, and data inputs, with both normal and complementary outputs. The device allows for individual control of each flip-flop, which can be triggered by a low-to-high transition on the clock input while the set and reset inputs are held low. If either the set or reset input is high at the time of the clock pulse, the flip-flop will be set or reset accordingly, making the device extremely flexible for a variety of logic applications.

Featuring a wide operating voltage range from 2V to 6V, the MC74HC74AG can easily integrate into systems with varying power levels without the need for additional components or complex power management. This characteristic, combined with its low power consumption and high noise immunity, ensures that the device can perform reliably in the most demanding conditions.

The MC74HC74AG is also characterized by its high-speed performance, with typical propagation delays as low as 13 ns, ensuring quick response times in critical applications. This makes the device particularly suitable for use in high-speed data processing systems, communication devices, and control systems where timing is crucial.

Available in a compact surface-mount package, the MC74HC74AG conserves valuable board space while offering excellent thermal performance. This packaging, along with the fact that it is compliant with the RoHS directive, makes the MC74HC74AG an environmentally friendly choice that meets contemporary standards for electronic components.

In summary, the ON Semiconductor MC74HC74AG is a versatile and high-performing dual D-type flip-flop that offers designers a reliable solution for data storage and signal control within their electronic systems. Its wide operating voltage range, low power consumption, and high-speed operation make it an ideal component for a multitude of digital applications.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 175 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess