EN
  • EN
  • DE

CFPE6EIY

Part No CFPE6EIY
Manufacturer Panduit Corp
Catalog Keystone - Faceplates, Frames
Description FACEPLATE, 6 PORT, SINGLE GANG,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Single Gang
Type Faceplate
Number of Ports 6
Port Direction Straight
Color Electric Ivory
Features Label Cover/Holder with Labels, Mounting Hardware
For Use With/Related Products Mini-Com® Series (Flat, Sloped, Sloped Recessed or Blank)
Length 4.500" (114.30mm)
Width 2.750" (69.85mm)
Depth 0.830" (21.08mm)
Material Acrylonitrile Butadiene Styrene (ABS)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1631799-CFPE6EIY
Ultra Librarian 3D Model Ultra Librarian CFPE6EIY CAD Model

Description

N

You May Also Be Interested in

Panduit Corp
MINI-COM SURFACE MOUNT BOX ACCE
Need more? Email Us
Phoenix Contact
MOD FRAME 1PORT BLACK
Need more? Email Us
Panduit Corp
MINI-COM DIN RAIL MOUNT ADAPTER
Need more? Email Us
Panduit Corp
FACEPLATE SNGL GANG 1PORT WHITE
Need more? Email Us
Panduit Corp
FACEPLATE SNGL GANG 1PORT WHITE
Need more? Email Us
Panduit Corp
MOD BOX SMD 2PORT BLACK
Need more? Email Us
Panduit Corp
MOD BOX SMD 2PORT WHITE
Need more? Email Us
Belden Inc.
MDVO FP FLUSH 12P ALMOND
Need more? Email Us
Panduit Corp
MINI-COM SURFACE MOUNT BOX ACCE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess