EN
  • EN
  • DE

CFFPA2WH

Part No CFFPA2WH
Manufacturer Panduit Corp
Catalog Keystone - Faceplates, Frames
Description FURNITURE FACEPLATE, 2 PORT, ANG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Single Gang
Type Modular Faceplate
Number of Ports 2
Port Direction Angled/Sloped
Color White
Features Adhesive, Label Cover/Holder with Labels
For Use With/Related Products Mini-Com® Series (Flat, Sloped, Sloped Recessed or Blank)
Length 1.700" (43.18mm)
Width 2.900" (73.66mm)
Depth 0.760" (19.30mm)
Material Acrylonitrile Butadiene Styrene (ABS)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1571436-CFFPA2WH
Ultra Librarian 3D Model Ultra Librarian CFFPA2WH CAD Model

Description

N

You May Also Be Interested in

Panduit Corp
MOD BOX SMD 2PORT BLACK
Need more? Email Us
Panduit Corp
INSERT, 2 PORT, SLOPED, BLACK
Need more? Email Us
Panduit Corp
MINI-COM SURFACE MOUNT BOX ACCE
Need more? Email Us
Phoenix Contact
MOD FRAME 1PORT GRAY
Need more? Email Us
Panduit Corp
FACEPLATE, 6 PORT, SINGLE GANG,
Need more? Email Us
Belden Inc.
MDVO FP FLUSH 1P WHITE
Lowest to $9.8404
Phoenix Contact
MOD FRAME 1PORT BLACK
Need more? Email Us
Belden Inc.
KCONN MOD FURN ADAP 4-P BLK
Need more? Email Us
Panduit Corp
FACEPLATE SNGL GANG 2PORT IVORY
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess