EN
  • EN
  • DE

CHS2BL-X

Part No CHS2BL-X
Manufacturer Panduit Corp
Catalog Keystone - Faceplates, Frames
Description INSERT, 2 PORT, SLOPED, BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Keystone Connectors - Keystone Faceplates, Frames
Mfr Panduit Corp
Series Mini-Com®
Package Bulk
Product Status Active
Style 1/2 Size
Type Modular Insert
Number of Ports 2
Port Direction Angled/Sloped
Color Black
For Use With/Related Products Mini-Com® Series (Flat, Sloped, Sloped Recessed or Blank)
Length 1.340" (34.04mm)
Width 1.560" (39.62mm)
Depth 0.740" (18.80mm)
Material Acrylonitrile Butadiene Styrene (ABS)
Base Product Number CHS2BL
Standard Package 10 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1089967-CHS2BL-X
Ultra Librarian 3D Model Ultra Librarian CHS2BL-X CAD Model

Description

The Mini-Com® Keystone Faceplate is a versatile modular insert designed for use with the Mini-Com® Series. This 1/2 size black faceplate features an angled/sloped port direction, making it ideal for keystone connectors.

  • Material: Acrylonitrile Butadiene Styrene (ABS)
  • Length: 1.340" (34.04mm)
  • Width: 1.560" (39.62mm)
  • Ports: 2
  • Package: bulk package of 10 pcs.

You May Also Be Interested in

Belden Inc.
MDVO FP FLUSH 12P ALMOND
Need more? Email Us
Panduit Corp
MINI-COM SURFACE MOUNT BOX ACCE
Need more? Email Us
Panduit Corp
FACEPLATE FLUSH MOUNT
Need more? Email Us
Panduit Corp
FACEPLATE SNGL GANG 3PORT WHITE
Need more? Email Us
Panduit Corp
MINI-COM SURFACE MOUNT BOX ACCE
Need more? Email Us
Panduit Corp
FACEPLATE, 6 PORT, SINGLE GANG,
Need more? Email Us
HellermannTyton
MOD FRAME SNGL GANG 2PORT WHITE
Lowest to $19.7251
Panduit Corp
INSERT, 2 PORT, SLOPED, BLACK
Need more? Email Us
Panduit Corp
FACEPLATE SNGL GANG 2PORT IVORY
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess