EN
  • EN
  • DE

NK3FNIW

Part No NK3FNIW
Manufacturer Panduit Corp
Catalog Keystone - Faceplates, Frames
Description FACEPLATE SNGL GANG 3PORT WHITE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Single Gang
Type Faceplate
Number of Ports 3
Port Direction Straight
Color White, Off
Features Mounting Hardware
For Use With/Related Products NetKey® Series
Length 4.500" (114.30mm)
Width 2.748" (69.80mm)
Depth 0.453" (11.50mm)
Material Acrylonitrile Butadiene Styrene (ABS)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1632013-NK3FNIW
Ultra Librarian 3D Model Ultra Librarian NK3FNIW CAD Model

Description

N

You May Also Be Interested in

Belden Inc.
KCONN MOD FURN ADAP 4-P BLK
Need more? Email Us
Panduit Corp
FURNITURE FACEPLATE, 2 PORT, ANG
Need more? Email Us
Belden Inc.
KCONN FACEPLATE 6-P SG WHITE
Need more? Email Us
Belden Inc.
INTERFACE PLATE 2-PORT SG WHI
Need more? Email Us
Belden Inc.
MDVO FP FLUSH 12P ALMOND
Need more? Email Us
Phoenix Contact
MOD FRAME 1PORT BLACK
Need more? Email Us
Panduit Corp
INSERT, 2 PORT, SLOPED, BLACK
Need more? Email Us
Panduit Corp
FACEPLATE SNGL GANG 2PORT WHITE
Need more? Email Us
Panduit Corp
FACEPLATE SNGL GANG 2PORT WHITE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess