EN
  • EN
  • DE

CADIN1IG

Part No CADIN1IG
Manufacturer Panduit Corp
Catalog Keystone - Faceplates, Frames
Description MINI-COM DIN RAIL MOUNT ADAPTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Mounting Box
Number of Ports 1
Port Direction Straight
Color Gray
Features Label Cover/Holder with Labels
For Use With/Related Products Mini-Com® Series (Flat, Sloped, Sloped Recessed or Blank)
Length 1.894" (48.10mm)
Width 0.748" (19.00mm)
Depth 1.602" (40.70mm)
Material Plastic
Material Flammability Rating UL94 V-0
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1631797-CADIN1IG
Ultra Librarian 3D Model Ultra Librarian CADIN1IG CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
MOD FRAME 1PORT GRAY
Need more? Email Us
Panduit Corp
FACEPLATE SNGL GANG 1PORT WHITE
Need more? Email Us
Panduit Corp
FACEPLATE SNGL GANG 2PORT WHITE
Need more? Email Us
Panduit Corp
FACEPLATE, 6 PORT, SINGLE GANG,
Need more? Email Us
Panduit Corp
FACEPLATE SNGL GANG 4PORT WHITE
Need more? Email Us
Panduit Corp
MOD FRAME SNGL GANG 4PORT WHITE
Lowest to $3.9914
Panduit Corp
MOD BOX SMD 2PORT BLACK
Need more? Email Us
Belden Inc.
INTERFACE PLATE 2-PORT SG WHI
Need more? Email Us
Panduit Corp
MINI-COM DIN RAIL MOUNT ADAPTER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess