EN
  • EN
  • DE

SN64BCT241N

Part No SN64BCT241N
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS DRIVER, BCT/FBT SERIES / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 64BCT241
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669882-SN64BCT241N
Ultra Librarian 3D Model Ultra Librarian SN64BCT241N CAD Model

Description

Introducing the SN64BCT241N Octal Buffer/Line Driver from Texas Instruments

The SN64BCT241N is a high-performance octal buffer and line driver designed to meet the stringent requirements of today's fast-paced digital systems. Manufactured by the renowned Texas Instruments, this integrated circuit is part of their BCT family of logic devices, which are known for their robustness and compatibility with a wide range of applications.

With its octal configuration, the SN64BCT241N features eight individual buffer/line drivers, each capable of driving high-capacity loads while maintaining signal integrity. This makes it an ideal choice for interfacing with bus lines in a variety of digital systems such as computers, servers, and networking equipment.

The device operates over a broad voltage range and is designed with a bidirectional transceiver logic, allowing for versatile applications in bidirectional bus-driving scenarios. Its 3-state outputs ensure that multiple units can be connected to a bus without the risk of damaging the bus or the devices connected to it.

Key features of the SN64BCT241N include:

  • High-Drive Outputs: With the ability to sink 64 mA and source 15 mA, the SN64BCT241N delivers the necessary drive for high-capacity loads, ensuring reliable transmission even under demanding conditions.
  • Low Power Consumption: The device is designed to operate efficiently, minimizing power consumption and heat generation, which is crucial for maintaining the longevity and reliability of electronic systems.
  • Wide Operating Temperature Range: It is built to perform reliably across a wide temperature range, making it suitable for industrial and automotive applications.
  • Flexible Voltage Compatibility: The SN64BCT241N supports a wide range of supply voltages, accommodating various logic levels and enabling easy integration with existing hardware.
  • 3-State Outputs: These outputs allow for connection to a bus without interfering with other devices, providing high versatility in bus-oriented systems.

Whether you're developing high-speed data transfer systems, expanding bus capabilities, or simply in need of a reliable buffer/line driver, the Texas Instruments SN64BCT241N is engineered to exceed expectations. Its robust design, combined with Texas Instruments' commitment to quality, makes it a standout choice for your digital applications.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Lowest to $1.4079
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess