EN
  • EN
  • DE

PBSS5630PA

Part No PBSS5630PA
Manufacturer NXP / Nexperia
Description 30 V, 6 A PNP low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235589-PBSS5630PA
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBSS5630PA CAD Model

Description

The NXP PBSS5630PA is a high-performance PNP bipolar transistor designed for use in energy-efficient applications. This device is part of NXP's portfolio of low VCESAT (Collector-Emitter Saturation Voltage) transistors, which are optimized for low voltage operation, making them ideal for today's energy-conscious circuits.

The PBSS5630PA features a collector current of up to 3 A and a low collector-emitter saturation voltage of typically 70 mV at 500 mA, which contributes to its high efficiency. This ensures that power losses are minimized when the transistor is in the on-state, thereby enhancing the overall energy efficiency of the application it is used in.

With a maximum collector-emitter voltage (VCEO) of 30 V, this transistor can handle moderate voltage applications while providing robust performance. It also boasts a high collector current capability, which is beneficial for driving larger loads or for applications requiring high peak currents.

One of the standout features of the PBSS5630PA is its high hFE (DC current gain), which ensures that the transistor can be driven with a minimal base current, thus reducing the power required to control the device. This makes the PBSS5630PA an excellent choice for power management applications, such as DC-DC converters, battery management systems, and power switches in portable devices.

Moreover, the PBSS5630PA is housed in a small and flat lead SOT1061 package, which not only saves space on the PCB but also provides excellent thermal performance. This packaging allows for efficient heat dissipation, thus maintaining the reliability and longevity of the device even under high power operation.

This transistor is designed for surface mount technology (SMT), which simplifies the manufacturing process by allowing for automated assembly. The SOT1061 package is compatible with standard SMT processes, ensuring easy integration into a wide range of electronic products.

In conclusion, the NXP PBSS5630PA PNP transistor is a versatile and efficient component suitable for a variety of power-sensitive applications. Its low saturation voltage, high current capability, and compact form factor make it an excellent choice for designers looking to optimize their power circuitry.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4302 $51.6240
285+ $0.3530 $100.6050
440+ $0.3420 $150.4800
605+ $0.3309 $200.1945
785+ $0.3199 $251.1215
1,050+ $0.2868 $301.1400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess