EN
  • EN
  • DE

SN64BCT757N

Part No SN64BCT757N
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20DIP / Buffer, Non-Inverting 2 Element 4 Bit per Element Open Collector Output 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 64BCT
Package Tube
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Open Collector
Current - Output High, Low -, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number SN64B
Other Names 2156-SN64BCT757N-TI,TEXTISSN64BCT757N
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260189-SN64BCT757N
Ultra Librarian 3D Model Ultra Librarian SN64BCT757N CAD Model

Description

The SN64BCT757N from Texas Instruments is a robust octal transceiver designed to provide bidirectional communication in bus-oriented systems. This integrated circuit is part of Texas Instruments' BCT family of high-speed transceivers, known for their exceptional reliability and performance in demanding applications.

Key Features

  • High-Speed Data Transfer: The SN64BCT757N is capable of facilitating data transfer at high speeds, making it suitable for interfacing with high-performance microprocessors and delivering efficient data communication across systems.
  • Octal Bidirectional Interface: It features eight bidirectional data lines, allowing for simultaneous two-way data transmission, which enhances the throughput and efficiency of data exchange.
  • Non-Inverting Buffers: The transceiver utilizes non-inverting buffers, thereby maintaining the integrity of the data signal as it passes through the device.
  • Tri-State Outputs: Equipped with tri-state outputs, the SN64BCT757N enables the connection of multiple devices to a data bus without interference, as the outputs can be effectively disconnected when not in use.
  • Low Power Consumption: The device is designed with power efficiency in mind, ensuring minimal power consumption during operation, which is critical for energy-sensitive applications.
  • Durable Construction: Texas Instruments' commitment to quality means that the SN64BCT757N is built to withstand harsh industrial environments, ensuring long-term reliability.

Applications

The SN64BCT757N is versatile and can be used in a variety of applications, including:

  • Data communication systems
  • Networking equipment
  • Microprocessor-based systems
  • Industrial control interfaces
  • Computer motherboards

Technical Specifications

The SN64BCT757N operates over a broad voltage range and is available in a standard DIP (Dual In-line Package) or SOP (Small Outline Package), which makes it suitable for both through-hole and surface-mount technology (SMT) on printed circuit boards (PCBs).

For detailed technical specifications, datasheets, and support documentation, customers are encouraged to visit the Texas Instruments official website or contact their sales and support team.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess