EN
  • EN
  • DE

CD74ACT245M96

Part No CD74ACT245M96
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Octal-Bus Transceiver, Three-State, Non-Inverting
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Reel - TR
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1160128-CD74ACT245M96
Manufacturer Homepage www.ti.com
Family Name CD74ACT245
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74ACT245M96 CAD Model

Description

The CD74ACT245M96 from Texas Instruments is an octal bus transceiver designed with non-inverting 3-state outputs. This integrated circuit is part of the ACT family, which is characterized by its high-speed and low-power consumption. The CD74ACT245M96 is specifically created to offer bidirectional interfacing between data buses while maintaining signal integrity and drive capability.

Key Features

  • Logic Type: Octal Bus Transceiver with 3-state outputs
  • Supply Voltage Range: 4.5V to 5.5V, making it ideal for 5V systems
  • Operating Temperature: -55°C to 125°C, providing reliable performance across a wide range of environmental conditions
  • Package: Supplied in a 20-pin SOIC package, which is suitable for surface mount technology
  • Logic Family: ACT, known for its high-speed operation and compatibility with TTL levels
  • Drive Capability: Capable of driving 15 LSTTL loads, which allows for multiple connections to the bus without signal degradation

Applications

The CD74ACT245M96 is versatile and can be used in a variety of applications where data needs to be transferred between two buses. Some common applications include:

  • Bus interface or signal buffering for microprocessors, microcontrollers, or other digital systems
  • Data communication lines in telecom and networking equipment
  • Memory switching in servers and computing devices
  • Peripheral driving where signal integrity is crucial

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CD74ACT245M96 is no exception, with its robust construction and thorough testing to ensure it meets the stringent requirements for industrial and commercial applications. Users can trust this component for critical data bus operations where performance and reliability are paramount.

Ordering Information

The product is available in tape and reel packaging, making it suitable for automated assembly processes. The part number for ordering is CD74ACT245M96, and it is supplied in reels of 2500 units, ensuring ample supply for large-scale production needs.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0401 $52.0050
120+ $0.8534 $102.4080
185+ $0.8267 $152.9395
250+ $0.8001 $200.0250
325+ $0.7734 $251.3550
435+ $0.6934 $301.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess