EN
  • EN
  • DE

SN74LS367AD

Part No SN74LS367AD
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW POWER SCHOTTKY | IC BUF NON-INVERT 5.25V 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Buffer, Non-Inverting
Number of Bits per Element 2, 4 (Hex)
Output Type 3-State
Current - Output High, Low 2.6mA, 24mA
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74LS367
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1254968-SN74LS367AD
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LS367AD CAD Model

Description

SN74LS367AD Hex Bus Drivers with 3-State Outputs

The SN74LS367AD, manufactured by Texas Instruments, is a high-performance hex bus driver designed for use in a wide range of digital applications. This device features six independent drivers, each capable of driving high-capacity loads with minimal power consumption. The SN74LS367AD is part of the 74LS family, known for its low-power Schottky technology, which provides a perfect balance between speed and power efficiency.

Key Features:

  • Logic Family: The device belongs to the 74LS logic family, which ensures compatibility with various LS-type logic products.
  • Bus Driver Configuration: Hex (6-channel) bus drivers with 3-state outputs that allow for connection to a common bus line without interference.
  • Output Type: 3-State outputs provide high-impedance states, enabling multiple devices to share the same output lines.
  • Package: Offered in a 16-pin SOIC package, the SN74LS367AD is suitable for surface-mount technology, providing a compact footprint for space-constrained applications.
  • Operating Voltage: The device operates at a voltage range of 4.75V to 5.25V, making it ideal for 5V logic systems.
  • Drive Capability: Capable of driving 15 LSTTL loads, which is standard for the 74LS logic family, ensuring sufficient drive for most digital applications.

Applications:

The SN74LS367AD is versatile and can be used in a variety of digital circuits. Its primary applications include:

  • Bus driver or buffer for memory address and data buses
  • Input/output port for microprocessors and microcontrollers
  • Interface between different logic levels or voltages
  • Driving heavy loads or multiple devices in parallel

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LS367AD is no exception and is designed to meet the stringent requirements of industrial and commercial applications. With its robust design and proven technology, this hex bus driver is built to provide reliable performance over an extended operational life.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1845 $53.3025
105+ $0.9719 $102.0495
160+ $0.9416 $150.6560
220+ $0.9112 $200.4640
285+ $0.8808 $251.0280
380+ $0.7897 $300.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess