EN
  • EN
  • DE

BC847BS-1F

Part No BC847BS-1F
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+Rohs
Reference case SOT363
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 744734-BC847BS-1F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BC847BS-1F CAD Model

Description

ON Semiconductor BC847BS-1F: A Compact Dual NPN Transistor

The BC847BS-1F, crafted by the renowned ON Semiconductor, is a dual NPN transistor that offers high performance in a compact SOT-363 package. This product is specifically designed to cater to a variety of applications that require general-purpose amplification and switching. The small footprint of the BC847BS-1F makes it ideal for space-constrained applications, while its dual transistor configuration provides a convenient solution for circuit designs that require matched transistor pairs.

Key Features

  • Transistor Type: Dual NPN - The BC847BS-1F contains two NPN transistors within a single package, allowing for matched performance and saving space on the PCB.
  • Package: SOT-363 - This small surface-mount package is designed for optimal space-saving and is suitable for automated assembly processes.
  • Collector-Emitter Voltage (Vceo): 45V - The transistor can handle a maximum collector-emitter voltage of 45V, making it suitable for a range of electronic circuits.
  • Collector Current (Ic): 100mA - With a maximum continuous collector current of 100mA, the BC847BS-1F is capable of driving moderate loads in various applications.
  • DC Current Gain (hFE): 200 to 600 - A high current gain ensures efficient amplification in electronic circuits.
  • Transition Frequency (fT): 100MHz - The high transition frequency indicates the device's ability to operate effectively at high switching speeds, making it suitable for high-frequency applications.

Applications

The BC847BS-1F from ON Semiconductor is a versatile component that can be used in a wide range of electronic circuits. Its applications include, but are not limited to:

  • Signal processing
  • Amplification stages
  • Switching circuits
  • Audio amplifiers
  • Driver stages in hi-fi systems
  • Portable and consumer electronics

With its robust performance and compact form factor, the BC847BS-1F is a reliable choice for designers and engineers looking to optimize their circuit designs without compromising on quality or functionality.

You May Also Be Interested in

ON Semiconductor
Complementary Power Transistors DPAK For Surface Mount Applications
Lowest to $0.4826
ON Semiconductor
TRANS NPN SOD123
Lowest to $0.7392
ON Semiconductor
POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
Lowest to $9.3266
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
TRANS PNP 80V 0.5A SOT-23
Lowest to $0.0849
ON Semiconductor
POWER TRANSISTORS(10A,60-100V,80W) | TRANS NPN DARL 80V 10A TO-3P
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Lowest to $2.9355
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $2.8165

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess