EN
  • EN
  • DE

DRV5053OAQLPG

Part No DRV5053OAQLPG
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL EFFECT ANALOG TO92-3 / Hall Effect Sensor Single Axis TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Bulk
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range ±73mT
Voltage - Supply 2.5V ~ 38V
Current - Supply (Max) 3.6mA
Current - Output (Max) 2.3mA
Bandwidth 20kHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Features Temperature Compensated
Supplier Device Package TO-92-3
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Short Body
Base Product Number DRV5053
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-38525,296-38525-1,296-38525-1-ND,296-38525-2,296-38525-2INACTIVE,296-38525-2-ND,TEXTISDRV5053OAQLPG,296-38525-6,2156-DRV5053OAQLPG,296-38525-6-ND,296-38525-6INACTIVE
Standard Package 1,000
Win Source Part Number 1011756-DRV5053OAQLPG
Ultra Librarian 3D Model Ultra Librarian DRV5053OAQLPG CAD Model

Description

Introducing the DRV5053OAQLPG Hall Effect Sensor from Texas Instruments

The DRV5053OAQLPG is a chopper-stabilized Hall Effect Sensor that offers a magnetic sensing solution with superior sensitivity stability over temperature and integrated protection features. Manufactured by Texas Instruments, this analog bipolar-latch Hall sensor is designed for a variety of applications requiring the detection of magnetic fields, such as position sensing in industrial, consumer, and automotive systems.

Key Features

  • Wide Supply Voltage Range: The device operates from a 2.5V to 38V supply, making it versatile for various operating environments.
  • Temperature-Compensated Magnetic Sensitivity: The DRV5053OAQLPG maintains consistent performance across a wide temperature range (-40°C to 125°C), ensuring reliable operation in harsh conditions.
  • High Sensitivity: With its precise magnetic field detection capabilities, the sensor can detect the presence of a magnet or ferrous object with high accuracy.
  • Robust Design: The sensor is designed to withstand automotive environments and is AEC-Q100 qualified, making it suitable for vehicle applications.
  • Protection Features: The device includes reverse supply protection up to -22V, and its output is short-circuit protected.

Applications

  • Position and speed sensing in automotive systems
  • Flow meters in industrial and residential applications
  • Motor control for brushless DC motors
  • Proximity detection in consumer electronics
  • Linear and angular position sensing

The DRV5053OAQLPG Hall Effect Sensor's analog output provides a varying voltage that corresponds to the magnetic field strength. The latch feature ensures that the sensor retains its state until the magnetic field is reversed, making it ideal for applications that require a bistable sensor. Its small form factor package allows for easy integration into space-constrained designs, and the lead(Pb)-free construction ensures compliance with current environmental regulations.

Overall, the DRV5053OAQLPG is a reliable and efficient solution for designers who require an accurate, responsive, and robust Hall Effect Sensor. Its wide range of features and compliance with industry standards make it a go-to choice for a multitude of magnetic sensing applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR LINEAR ANALOG 3SIP
Lowest to $1.7276
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 3SIP / Ratiometric Linear Hall Effect Sensor for High-Temperature Operation
Lowest to $1.6553
Texas Instruments
SENSOR HALL EFFECT ANALOG TO92-3 / Automotive Analog-Bipolar Hall Effect Sensor
Lowest to $0.5003
ALPS Electric
Supply Voltage 5V Typ/dual Polarity Single Output/pkg SOT23
Need more? Email Us
Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us
Allegro MicroSystems, LLC
PROGRAMMABLE LINEAR W/EEPROM, SE / High-Precision, Highly Programmable Linear Hall-Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and Advanced Output Linearization
Lowest to $1.3289
Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPDT 180MA 120V / Glass Body Reed Switch SPDT 15 ~ 20AT Operate Range 5W 180mA (AC), 250mA (DC) 120 V Surface Mount
Lowest to $5.4444
Honeywell
SENSOR LINEAR ANALOG RADIAL / Hall Effect Sensor 10mA 5V/9V 3-Pin Bag
Lowest to $1.0095

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2845 $51.2100
430+ $0.2334 $100.3620
665+ $0.2261 $150.3565
915+ $0.2188 $200.2020
1,185+ $0.2116 $250.7460
1,585+ $0.1897 $300.6745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess