EN
  • EN
  • DE

DRV5053VAQLPGMQ1

Part No DRV5053VAQLPGMQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL EFFECT ANALOG TO92-3 / Automotive Analog-Bipolar Hall Effect Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tape & Box (TB)
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range ±9mT
Supply Voltage (V) 2.7V ~ 38V
Current - Supply (Maximum) 3.6mA
Current - Output (Maximum) 2.3mA
Bandwidth 20kHz
Temperature Range - Operating -40°C ~ 125°C
Features Temperature Compensated
Manufacturer Package TO-226-3, TO-92-3 Short Body
Supplier Device Package TO-92-3
Mounting Style Through Hole
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810701-DRV5053VAQLPGMQ1
Ultra Librarian 3D Model Ultra Librarian DRV5053VAQLPGMQ1 CAD Model

Description

DRV5053VAQLPGMQ1 Hall Effect Sensor by Texas Instruments

The DRV5053VAQLPGMQ1 is a high-performance, digital-latch Hall effect sensor designed by Texas Instruments for a wide range of applications that require precise position sensing. This sensor is part of TI's innovative DRV5053 series, which are known for their reliability, durability, and ease of integration into various systems.

With its advanced chopper-stabilized architecture, the DRV5053VAQLPGMQ1 ensures stable operation over its full operating temperature range and minimizes the impact of temperature fluctuations and external stress effects. This results in highly accurate magnetic sensing for the end application, making it an ideal choice for industrial and automotive systems where precision is critical.

The sensor operates on a supply voltage range of 2.7V to 38V, which allows it to be used in a variety of power environments. The built-in reverse battery protection adds to its robustness, ensuring that the sensor is safeguarded against incorrect power connections, a common issue in complex electronic systems.

Furthermore, the DRV5053VAQLPGMQ1 features a digital latch output, which means that it retains the detected magnetic field state until the opposite magnetic polarity is applied. This latching characteristic is particularly useful for applications such as end-of-travel sensing in motors, position detection in actuators, and other scenarios where a binary output signal is required.

The compact SOT-23 package of the DRV5053VAQLPGMQ1 allows for a minimal footprint on a PCB, which is beneficial for space-constrained applications. Its lead (Pb) free construction with a green molding compound is in compliance with RoHS requirements, reflecting Texas Instruments' commitment to environmental sustainability.

In summary, the DRV5053VAQLPGMQ1 Hall effect sensor from Texas Instruments is a versatile and robust magnetic sensing solution that offers precise digital latch outputs, wide voltage range operation, and compact packaging. It is suitable for a variety of industrial and automotive applications where reliable position detection is essential.

You May Also Be Interested in

Infineon Technologies
MAGNETIC SWITCH UNIPOLAR SOT23-3 / Digital Switch Unipolar Switch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.5814
Texas Instruments
SENSOR HALL ANALOG SOT23-3 / Automotive Analog-Bipolar Hall Effect Sensor
Lowest to $0.8797
Honeywell
3-Axis Magnetic Sensor | SENSOR MR WHEAT BRDG 16LPCC
Need more? Email Us
Melexis Technologies NV
SENSOR LINEAR ANALOG 4SIP
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 3SIP / Continuous-Time Ratiometric Linear Hall Effect Sensors
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 3SIP / Ratiometric Linear Hall Effect Sensor for High-Temperature Operation
Lowest to $1.6553
Infineon Technologies
SENSOR ANGLE 360DEG SMD / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $3.3312
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3 / Digital Switch Unipolar Switch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.6485
Texas Instruments
SENSOR FLUXGATE ANALOG 20QFN / DRV425 Fluxgate Magnetic-Field Sensor
Lowest to $8.5015

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5003 $50.0300
245+ $0.4105 $100.5725
380+ $0.3977 $151.1260
520+ $0.3849 $200.1480
675+ $0.3720 $251.1000
900+ $0.3336 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess