EN
  • EN
  • DE

SN74AHC14DGVR

Part No SN74AHC14DGVR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 6-INP 14TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Inverter IC 6 Channel Schmitt Trigger 14-TVSOP
Manufacturer Texas Instruments
Series 74AHC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TVSOP
Family Name 74AHC14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -SN74AHC14DGVR-NDR, -SN74AHC14DGVRG4-NDR, 296-4549-6, 296-4549-1, 296-4549-2, 296-4549-6-NDR, SN74AHC14DGVRG4-ND, -296-4549-1-ND, -296-4549-1, SN74AHC14DGVRE4-ND, -SN74AHC14DGVRG4, -SN74AHC14DGVRE4, -SN74AHC14DGVRE4-NDR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896420-SN74AHC14DGVR
Ultra Librarian 3D Model Ultra Librarian SN74AHC14DGVR CAD Model

Description

SN74AHC14DGVR by Texas Instruments

The SN74AHC14DGVR from Texas Instruments is a high-performance, hex Schmitt-trigger inverter integrated circuit designed for use in a wide array of digital electronics applications. This device is part of the 'AHC' family of logic devices, which are well-known for their low power consumption and high-speed operation. The SN74AHC14DGVR is particularly suitable for wave shaping, signal conditioning, and in applications where noise immunity and hysteresis are required.

Packaged in a compact 14-pin TSSOP (Thin Shrink Small Outline Package), the SN74AHC14DGVR is optimized for space-constrained applications. The device operates over a broad voltage range of 2V to 5.5V, making it versatile for both 3.3V and 5V systems. This feature allows designers to incorporate the device into a variety of mixed-voltage designs, ensuring compatibility and flexibility across different power domains.

Each inverter in the SN74AHC14DGVR features a Schmitt-trigger action, which enhances the noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals. This characteristic is particularly beneficial in applications subjected to noisy environments or when driving signals over long distances.

The device boasts a balanced propagation delay and transition times, which is a critical parameter in high-speed digital circuits. This ensures that signals are processed and transmitted quickly and reliably, reducing the risk of errors and improving overall system performance.

Texas Instruments' commitment to quality ensures that the SN74AHC14DGVR meets stringent standards for reliability and performance. The device also supports the industrial temperature range, making it suitable for operation in harsh environments.

In summary, the SN74AHC14DGVR is a versatile, high-speed logic inverter that provides designers with a robust solution for digital signal processing. Its low power consumption, wide operating voltage range, and noise immunity make it an ideal choice for a broad spectrum of applications, from consumer electronics to industrial control systems.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5217 $52.1700
235+ $0.4281 $100.6035
365+ $0.4147 $151.3655
500+ $0.4014 $200.7000
645+ $0.3880 $250.2600
865+ $0.3478 $300.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess