EN
  • EN
  • DE

NLU1G04CMUTCG

Part No NLU1G04CMUTCG
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INVERTER 1CH 1-INP 6UDFN  /  Inverter IC 1 Channel 6-UDFN (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr onsemi
Series MiniGate™
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 8mA, 8mA
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 6-UDFN (1x1)
Package / Case 6-UFDFN
Base Product Number NLU1G04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSNLU1G04CMUTCG,2156-NLU1G04CMUTCG-OS
Standard Package 3,000
Win Source Part Number 978030-NLU1G04CMUTCG
Ultra Librarian 3D Model Ultra Librarian NLU1G04CMUTCG CAD Model

Description

ON Semiconductor NLU1G04CMUTCG - Single Inverter Gate

The ON Semiconductor NLU1G04CMUTCG is a high-performance, single inverter gate designed to meet the needs of a wide range of applications. This device is a part of ON Semiconductor's advanced CMOS technology which offers low power consumption and high-speed operation. It is ideal for use in various types of electronic circuits, including logic inversion, pulse shaping, and oscillator circuits.

Key Features:

  • Logic Type: CMOS
  • Logic Level: Ultra-High-Speed
  • Number of Circuits: Single
  • Input Type: Standard
  • Output Type: Open Drain
  • Supply Voltage Range: 1.65V to 5.5V
  • Operating Temperature: -55°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: 6-XFDFN Exposed Pad

The NLU1G04CMUTCG's low power consumption makes it particularly well-suited for battery-operated and portable devices, where power efficiency is critical. Its wide operating voltage range of 1.65V to 5.5V allows for flexibility in design and compatibility with various logic levels, making it a versatile choice for designers.

With its ultra-high-speed performance, the NLU1G04CMUTCG is capable of handling fast switching applications, ensuring minimal propagation delay and high-frequency operation. The open-drain output enables the possibility to perform wired-AND functions, which adds to the flexibility in circuit design.

The device is housed in a compact 6-XFDFN exposed pad package, which minimizes the footprint on the PCB and is ideal for space-constrained applications. The operating temperature range of -55°C to +125°C ensures reliable performance across extreme environmental conditions, making it suitable for industrial and automotive applications.

ON Semiconductor's commitment to quality and reliability is evident in the NLU1G04CMUTCG, making it a smart choice for designers looking for a high-performance inverter gate with a proven track record in a broad array of applications.

You May Also Be Interested in

Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess