EN
  • EN
  • DE

74HC1G04GW/AU125

Part No 74HC1G04GW/AU125
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC INVERTER 1CH 1-INP 5TSSOP  /  Inverter IC 1 Channel 5-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr NXP USA Inc.
Series 74HC
Package Bulk
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 20 µA
Current - Output High, Low 2.6mA, 2.6mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 23ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 5-TSSOP
Package / Case 5-TSSOP, SC-70-5, SOT-353
Base Product Number 74HC1G04
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-74HC1G04GW/AU125,NEXNXP74HC1G04GW/AU125
Standard Package 3,000
Win Source Part Number 961374-74HC1G04GW/AU125
Ultra Librarian 3D Model Ultra Librarian 74HC1G04GW/AU125 CAD Model

Description

Product Overview: 74HC1G04GW/AU125

The 74HC1G04GW/AU125 is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to deliver the performance required for a wide range of digital applications. This single inverter gate is a fundamental component used in various digital circuits, offering reliable logic inversion with the added benefit of CMOS technology's low power consumption and high noise immunity.

Key Features

  • Logic Type: The device is a single inverter, which is essential for creating oscillators, pulse generators, and other logic circuits where signal inversion is required.
  • Supply Voltage Range: It operates on a wide supply voltage range from 2 V to 6 V, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS logic levels.
  • High Noise Immunity: True to CMOS technology, the 74HC1G04GW/AU125 boasts an impressive noise immunity, ensuring stable operation even in electrically noisy environments.
  • Low Power Consumption: The device has a low power consumption profile, which is crucial for battery-powered and energy-efficient applications.
  • High-Speed Performance: With fast propagation delays and transition times, this inverter gate is capable of high-speed operation, which is essential for modern digital systems.
  • Temperature Range: It is designed to operate over a broad temperature range, ensuring reliability across various environmental conditions.
  • Package: The product comes in a SOT-353 (SC-88A) surface-mounted package, which is suitable for high-density PCB designs.

Applications

The versatility of the 74HC1G04GW/AU125 allows it to be integrated into a multitude of applications, including:

  • Logic Inversion
  • Signal Processing
  • Waveform Generation
  • Timing Circuits
  • Function Generation

With its robust design and adherence to the stringent quality standards of NXP Semiconductors, the 74HC1G04GW/AU125 is a reliable choice for designers and engineers seeking a single inverter gate solution. Whether for industrial, consumer, or automotive applications, this component ensures performance and durability for your digital circuit needs.

You May Also Be Interested in

ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1605 $57.7800
880+ $0.1317 $115.8960
1,365+ $0.1271 $173.4915
1,870+ $0.1236 $231.1320
2,430+ $0.1190 $289.1700
3,230+ $0.1074 $346.9020
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 194,144 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess