EN
  • EN
  • DE

DRV425RTJR

Part No DRV425RTJR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR FLUXGATE ANALOG 20QFN / DRV425 Fluxgate Magnetic-Field Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Technology Fluxgate
Axis Single
Output Type Analog Voltage
Sensing Range ±2.0mT
Supply Voltage (V) 3V ~ 5.5V
Current - Supply (Maximum) 10mA
Current - Output (Maximum) 20mA
Bandwidth 47kHz, 32kHz
Temperature Range - Operating -50°C ~ 150°C
Features Selectable Scale
Manufacturer Package 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813533-DRV425RTJR
Ultra Librarian 3D Model Ultra Librarian DRV425RTJR CAD Model

Description

Introducing the DRV425RTJR Magnetic Field Sensor from Texas Instruments

The DRV425RTJR is a cutting-edge magnetic field sensor designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This precision device is part of TI's extensive sensor portfolio and offers a unique blend of accuracy, reliability, and efficiency for a wide range of applications.

Key Features

  • Integrated Magnetic Concentrator (IMC): The DRV425RTJR comes equipped with an IMC, which enhances the sensitivity to magnetic fields and allows for precise measurements even in environments with weak magnetic signals.
  • High Accuracy: This sensor boasts a high level of accuracy, making it an ideal choice for applications requiring precise magnetic field measurements, such as industrial motor control, magnetic compassing, and current sensing.
  • Low Offset: The low offset drift over temperature ensures stable performance across a wide range of operating conditions, contributing to the device's reliability.
  • Temperature Range: The DRV425RTJR operates over an extended temperature range, making it suitable for use in harsh environments.
  • Compact Package: Encased in a small VSON package, the sensor is designed for space-constrained applications, providing powerful performance without compromising on space.

Applications

The versatility of the DRV425RTJR allows it to be utilized in numerous applications, including:

  • Electric current sensing without direct electrical contact
  • Position and speed sensing in motors and actuators
  • Energy metering for accurate power consumption tracking
  • Magnetic anomaly detection for security and anti-tampering systems
  • Angle sensing for steering wheels and robotic arms

Why Choose DRV425RTJR?

With its robust design and advanced features, the DRV425RTJR from Texas Instruments is a top choice for engineers and designers looking for a reliable magnetic field sensor. Its integration of an IMC, high accuracy, and low drift, along with a small footprint, makes it a versatile component for a multitude of applications requiring magnetic field detection and measurement. Whether for industrial, automotive, or consumer electronics, the DRV425RTJR offers a solution that is both powerful and practical.

Explore the possibilities with Texas Instruments' DRV425RTJR and elevate the performance of your magnetic field sensing applications.

You May Also Be Interested in

Melexis Technologies NV
SENSOR HALL I2C/SPI 16QFN / Hall Effect Sensor X, Y, Z Axis 16-QFN (3x3)
Need more? Email Us
ALPS Electric
Supply Voltage 5V Typ/dual Polarity Single Output/pkg SOT23
Need more? Email Us
Honeywell
SENSOR LINEAR ANALOG RADIAL / Hall Effect Sensor 10mA 5V/9V 3-Pin Bag
Lowest to $1.0095
Melexis Technologies NV
SENSOR LINEAR ANALOG 4SIP
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPDT 180MA 120V / Glass Body Reed Switch SPDT 15 ~ 20AT Operate Range 5W 180mA (AC), 250mA (DC) 120 V Surface Mount
Lowest to $5.4444
TE Connectivity
SENSOR MR ANALOG 8TDFN / AMR Switching-Sensor
Lowest to $1.8398
Infineon Technologies
MAG SWITCH SPEC PURP SSO-2-2 / Digital Switch Special Purpose Current Source Hall Effect PG-SSO-2-2
Lowest to $3.2640
Infineon Technologies
SENSOR ANGLE 360DEG SMD / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $3.3312
Micronas GmbH
TO92-UT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5015 $51.0090
15+ $6.9756 $104.6340
23+ $6.7576 $155.4248
31+ $6.5396 $202.7276
40+ $6.3216 $252.8640
53+ $5.6677 $300.3881
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,690 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess