EN
  • EN
  • DE

HAL805 UT-K

Part No HAL805 UT-K
Manufacturer Micronas GmbH
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description TO92-UT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Micronas GmbH
Status Active
Win Source Part Number 1042349-HAL805 UT-K
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HAL805 UT-K CAD Model

Description

The HAL805 UT-K is a linear Hall effect sensor manufactured by Micronas GmbH (now part of TDK-Micronas). This sensor is designed to provide a linear output voltage proportional to the applied magnetic field. It is widely used for position, angle, and current sensing in automotive and industrial applications. The integrated temperature compensation circuitry ensures stable performance over a wide temperature range. The "UT-K" designation likely refers to a specific package type or configuration.

Applications:

  • Automotive position sensing: Used in throttle position sensors, pedal position sensors, and steering angle sensors.
  • Industrial position sensing: Determining the position of moving parts in machinery and equipment.
  • Current sensing: Measuring current in automotive and industrial applications, such as motor control systems.
  • Angle sensing: Measuring the angle of rotation in automotive and industrial control systems.
  • Non-contact switching: Providing a contactless switching function based on magnetic field detection.

Features:

  • Linear analog output: Provides an output voltage that is directly proportional to the magnetic field strength.
  • High sensitivity: Detects small changes in magnetic field strength.
  • Temperature compensation: Maintains accurate readings over a wide temperature range.
  • Wide operating temperature range: Suitable for use in harsh environments.
  • Short-circuit protection: Protects the sensor from damage due to short circuits.

Benefits:

  • Precise magnetic field measurement: Enables accurate sensing in a variety of applications.
  • Reliable performance: Provides stable and consistent readings over a wide range of operating conditions.
  • Easy integration: Analog output simplifies interface with microcontrollers and other electronic circuits.
  • Robust design: Resistant to mechanical stress and environmental factors.
  • Cost-effective solution: Provides a high level of performance at a competitive price.

Additional Details:

The HAL805 UT-K requires a supply voltage for operation. The datasheet specifies the recommended supply voltage range and operating conditions. The output voltage is typically proportional to the supply voltage. It is crucial to consider the sensor's sensitivity, offset, and linearity when designing a measurement system. External filtering may be required to reduce noise and improve signal quality. The sensor's magnetic field range should be selected based on the application's requirements. The 'UT-K' package is a small outline transistor (SOT) package designed for surface mount assembly.

You May Also Be Interested in

Infineon Technologies
MAGNETIC SWITCH TO92S-3-1 / Digital Switch Unipolar Switch Open Drain Hall Effect TO-92S
Need more? Email Us
Infineon Technologies
SPEED SENSORS 8DSO / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $3.1392
Melexis Technologies NV
SENSOR LINEAR ANALOG 4SIP
Need more? Email Us
AKM Semiconductor Inc.
SENSOR HALL EFFECT I2C 5WLCSP / 3-axis Electronic Compass
Lowest to $1.0095
Allegro MicroSystems, LLC
PROGRAMMABLE LINEAR W/EEPROM, SE / High-Precision, Highly Programmable Linear Hall-Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and Advanced Output Linearization
Lowest to $1.3289
Texas Instruments
SENSOR HALL EFFECT ANALOG TO92-3 / Automotive Analog-Bipolar Hall Effect Sensor
Lowest to $0.5003
Honeywell
SENSOR LINEAR ANALOG RADIAL / Hall Effect Sensor 10mA 5V/9V 3-Pin Bag
Lowest to $1.0095
Micronas GmbH
TO92-UT
Need more? Email Us
ALPS Electric
Supply Voltage 5V Typ/dual Polarity Single Output/pkg SOT23
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess