EN
  • EN
  • DE

SBR0220S3-20

Part No SBR0220S3-20
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188601-SBR0220S3-20
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR0220S3-20 CAD Model

Description

Product Overview: SBR0220S3-20 from Diodes Incorporated

The SBR0220S3-20 is a state-of-the-art Super Barrier Rectifier (SBR®) designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This rectifier is engineered to provide superior performance in a range of electronic applications, particularly where high efficiency, low power loss, and thermal stability are critical. Its design is optimized for use in low voltage, high frequency inverters, free-wheeling, and polarity protection applications.

Key Features

  • Low Forward Voltage Drop: The SBR0220S3-20 boasts a low forward voltage drop, which enhances its efficiency by reducing power loss during operation.
  • High Surge Capability: With its robust construction, this rectifier is capable of withstanding high surge currents, ensuring reliability and longevity even under stressful conditions.
  • Thermal Stability: The device operates effectively over a wide temperature range, maintaining its performance characteristics even under thermal stress.
  • Patented Super Barrier Rectifier Technology: The SBR0220S3-20 utilizes Diodes Incorporated's patented SBR technology, which offers a superior alternative to traditional Schottky diodes.

Applications

  • DC/DC converters
  • LED lighting
  • Battery charging circuits
  • Reverse polarity protection
  • Power management functions

Product Specifications

The SBR0220S3-20 is designed in a compact, surface-mount SOD-323 package, making it suitable for high-density circuit board designs. It features a repetitive peak reverse voltage of 20V and an average rectified forward current of 0.2A, which is ideal for low power applications. The device also has a low leakage current, further enhancing its efficiency.

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The SBR0220S3-20 is no exception, as it is produced in facilities that are certified to ISO 9001:2015 and IATF 16949:2016 standards, ensuring that each device meets stringent requirements for performance and consistency.

For engineers and designers looking for a rectifier that combines efficiency with durability, the SBR0220S3-20 from Diodes Incorporated is an excellent choice. Its advanced SBR technology and adherence to rigorous quality standards make it a reliable and efficient component for a wide array of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Micro Commercial Co
Interface
Lowest to $0.1165
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess