EN
  • EN
  • DE

AP3984MTR-G1

Part No AP3984MTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr Diodes Incorporated
Package Cut Tape (CT),
Product Status Not For New Designs
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 13 V
Supply Voltage - Operating 4.6V ~ 25V
Frequency - Switching 60kHz
Fault Protection Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SO
Mounting SMD (SMT)
Base Product Number AP3984
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AP3984MTR-G1DIDKR,AP3984MTR-G1DITR,AP3984MTR-G1DICT,AP3984MTR-G1-ND
Standard Package 4,000
Win Source Part Number 1110015-AP3984MTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3984MTR-G1 CAD Model

Description

Product Overview: AP3984MTR-G1 from Diodes Incorporated

The AP3984MTR-G1 is a highly efficient, low-power PWM controller designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This component is tailored for AC-DC power conversion applications, making it an ideal choice for a wide range of electronic devices, including power adapters, off-line battery chargers, and auxiliary power supplies.

The AP3984MTR-G1 operates under a quasi-resonant mode, which minimizes switching losses and enhances overall system efficiency. With its integrated high-voltage startup circuit, the device ensures quick and reliable startup while reducing power consumption in standby mode. This feature is particularly beneficial for applications that demand energy-saving capabilities.

Key Features

  • High Efficiency: Quasi-resonant operation reduces switching losses, enabling high efficiency across a wide load range.
  • Low Standby Power: The integrated high-voltage startup circuit and low operating current contribute to reduced standby power consumption, meeting energy efficiency standards.
  • Advanced Protection: The AP3984MTR-G1 includes multiple protection features such as overvoltage, overload, and thermal shutdown to ensure system safety and reliability.
  • Frequency Modulation: To minimize EMI, the device employs frequency modulation for noise reduction in sensitive applications.
  • Green Mode Operation: The controller enters a low power green mode at light loads, further reducing energy usage when full power is not required.

Applications

The AP3984MTR-G1 is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Power adapters for consumer electronics
  • Off-line battery chargers for portable devices
  • Standby and auxiliary power supplies for home appliances and office equipment
  • LED lighting drivers

With its compact size, the AP3984MTR-G1 is available in a convenient SO-8 package, making it easy to integrate into various circuit designs. Its robust performance and energy-saving features make it an excellent choice for manufacturers looking to enhance the efficiency and reliability of their power supply solutions.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 203 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess