EN
  • EN
  • DE

A1301EUA-T

Part No A1301EUA-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL EFFECT ANALOG 3SIP / Continuous-Time Ratiometric Linear Hall Effect Sensors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems
Packaging Bulk
Part Status Obsolete (End Of Life)
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Supply Voltage (V) 4.5V ~ 6V
Current - Supply (Maximum) 11mA
Current - Output (Maximum) 10mA
Bandwidth 20kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 3-SSIP
Supplier Device Package 3-SIP
Mounting Style Through Hole
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808138-A1301EUA-T
Ultra Librarian 3D Model Ultra Librarian A1301EUA-T CAD Model

Description

The Allegro MicroSystems A1301EUA-T is a hall-effect sensor that comes with an analog voltage output.

  • Output: Analog Voltage
  • Sensing Range: Single-Axis
  • Maximum Output Current: 10mA
  • Temperature Range: -40°C to 85°C
  • Supply Voltage: 4.5V to 6V
  • Mounting: Through Hole
  • Bandwidth: 20kHz
  • Package Type: 3-SIP
  • Manufacturer Package Quantity: 500

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Isentek Inc.
High Sensitivity 3D Magnetometer
Lowest to $4.3657
Allegro MicroSystems, LLC
SENSOR HALL EFFECT SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
TDK Corporation
Linear, Compass (ICs) RoHS
Lowest to $1.6008
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 3SIP / Hall Effect Sensor Single Axis 3-SIP
Lowest to $2.2771
Texas Instruments
AUTOMOTIVE, HIGH-PRECISION, LINE
Lowest to $11.6418
Micronas GmbH
SENSOR HALL PWM/SENT 8SOIC / Hall Effect Sensor X, Y, Z Axis 8-SOIC-1
Need more? Email Us
Honeywell
SENSOR MR I2C 16LCC
Lowest to $24.1568

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess