EN
  • EN
  • DE

A1367LKTTN-1B-T

Part No A1367LKTTN-1B-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Mfr Allegro MicroSystems
Series Automotive, AEC-Q100
Package Tape & Reel
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Voltage - Supply 4.5V ~ 5.5V
Current - Supply (Max) 16.5mA
Current - Output (Max) 10mA
Bandwidth 240kHz
Temperature Range - Operating -40°C ~ 150°C (TA)
Features Programmable
Mounting Type Through Hole
Package / Case 4-SIP
Base Product Number A1367
Standard Package 4,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1347088-A1367LKTTN-1B-T
Ultra Librarian 3D Model Ultra Librarian A1367LKTTN-1B-T CAD Model

Description

The 1347088-A1367LKTTN-1B-T is an automotive linear and compass magnetic sensor designed for programmable applications.

  • Manufacturer: Allegro MicroSystems
  • Type: Magnetic Sensor
  • Application: Automotive, Linear and Compass
  • Programmable: Yes
  • Axis: Single
  • Output Type: Analog Voltage
  • Bandwidth: 240kHz
  • Maximum Supply Current: 16.5mA
  • Supply Voltage: 4.5V to 5.5V
  • Temperature Range: -40°C to 150°C
  • Mounting Type: Through-Hole
  • Package Type: 4-SIP
  • REACH: Unaffected

You May Also Be Interested in

Honeywell
SENSOR HALL EFFECT ANALOG SMD / Hall Effect Sensor Single Axis SMD
Need more? Email Us
NVE Corp
SENSOR MR WHEAT BRDG 8SOIC
Need more? Email Us
Texas Instruments
SENSOR FLUXGATE ANALOG 20QFN / Fluxgate Sensor Single Axis 20-QFN (4x4)
Lowest to $15.0004
Silicon Labs
SENSOR HALL EFFECT ANALOG SOT23 / Hall Effect Sensor Single Axis SOT-23-3
Lowest to $0.7777
Honeywell
SENSOR HALL EFFECT ANALOG 3SMD / Hall Effect Sensor Single Axis 3-SMD
Lowest to $1.5251
Silicon Labs
SENSOR HALL EFFECT SENT SOT23-3 / Hall Effect Sensor Single Axis SOT-23-3
Lowest to $17.4627
Silicon Labs
IC HALL SENSOR 0X30 DFN8 / Hall Effect Sensor Single Axis 8-DFN (1.4x1.6)
Need more? Email Us
Silicon Labs
SENSOR HALL EFFECT ANALOG SOT23 / Hall Effect Sensor Single Axis SOT-23-5
Lowest to $4.9478
Memsic Inc.
3-AXIS MAGNETIC SENSOR
Lowest to $2.1500

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess