EN
  • EN
  • DE

AFT21S232SR5

Part No AFT21S232SR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 2.11GHZ NI780S-2 / RF Mosfet LDMOS 28 V 1.5 A 2.11GHz 16.7dB 50W NI-780S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Manufacturer NXP USA Inc.
Packaging Reel - TR
Product Status Obsolete
Transistor Type LDMOS
Frequency 2.11GHz
Gain 16.7dB
Voltage - Test 28 V
Current - Test 1.5 A
Power - Output 50W
Voltage - Rated 65 V
Case / Package NI-780S
Supplier Device Package NI-780S
Base Product Number AFT21
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8541.29.0095
Other Part Number AFT21S232SR5-ND,2832-AFT21S232SR5,935311357178
Standard Package 50
Win Source Part Number 1324632-AFT21S232SR5
Ultra Librarian 3D Model Ultra Librarian AFT21S232SR5 CAD Model

Description

The AFT21S232SR5 is a state-of-the-art RF power transistor from NXP Semiconductors, designed to deliver exceptional performance for high-frequency applications. This device is part of the AFT Series, which is renowned for its high efficiency, ruggedness, and thermal stability. The AFT21S232SR5 is optimized for use in RF energy applications, including industrial, scientific, and medical (ISM) applications, as well as radio and VHF television broadcast transmitters.

Key Features

  • Frequency Range: The AFT21S232SR5 operates within a broad frequency range, making it versatile for various high-frequency applications.
  • High Power Output: It is capable of delivering a high output power level, ensuring strong signal transmission and reception for the end application.
  • Efficiency: Engineered for maximum efficiency, this transistor helps reduce power loss and improve overall system performance.
  • Ruggedness: The device is built to withstand harsh conditions and provide reliable performance even under extreme stress.
  • Thermal Performance: With excellent thermal characteristics, the AFT21S232SR5 maintains stability and performance over a wide temperature range.

Applications

The AFT21S232SR5 is ideal for a range of applications where high power and frequency are critical. It is commonly used in ISM band applications, including RF heating, medical diagnostics, and treatment systems. Additionally, it serves as a powerful component in broadcast transmitters for radio and VHF television, ensuring clear and consistent signal transmission.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The AFT21S232SR5 is manufactured with precision and undergoes rigorous testing to meet the highest industry standards. This ensures that the product you receive is of the utmost quality, ready to perform in the most demanding environments.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess