EN
  • EN
  • DE

SN74AUC2G00DCUR

Part No SN74AUC2G00DCUR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 2CH 2-INP US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 2
Supply Voltage - Operating 0.8 V to 2.7 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 9mA, 9mA
Logic Level - Low 0 V to 0.7 V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 1.7ns @ 2.5V, 30pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package US8
Dimension 8-VFSOP (0.091", 2.30mm Width)
Win Source Part Number 1099494-SN74AUC2G00DCUR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G00DCUR CAD Model

Description

The SN74AUC2G00DCUR is a high-performance, dual 2-input positive-NAND gate integrated circuit (IC) from the reputable manufacturer Texas Instruments (TI). Designed to operate on a very low voltage range from 0.8V to 2.7V, this device is particularly suitable for use in portable and battery-powered applications where power efficiency is critical.

This IC is part of TI's advanced ultra-low voltage (AUC) family and is fabricated using the advanced CMOS technology which ensures minimal power consumption without sacrificing speed. The SN74AUC2G00DCUR is capable of supporting data rates up to 240 Mbps, making it an excellent choice for high-speed signal processing applications.

Key Features:

  • Logic Type: Dual 2-Input Positive-NAND Gate
  • Operating Voltage Range: 0.8V to 2.7V, enabling use in low-voltage applications
  • High-Speed: Capable of data rates up to 240 Mbps
  • Low Power Consumption: Utilizes advanced CMOS technology for minimal power draw
  • Optimized Footprint: Available in a space-saving 8-pin VSSOP package
  • Operating Temperature Range: -40°C to 85°C, suitable for industrial applications
  • RoHS Compliant: Meets environmental standards for lead-free components

The SN74AUC2G00DCUR is designed with a balanced output drive, which results in a low output skew. This is crucial in maintaining signal integrity in high-speed applications. It also features Ioff and power-up 3-state support to ensure no glitch occurs on the power-up and that the device remains in a high-impedance state while powered down.

With its robust design and versatile features, the SN74AUC2G00DCUR is ideal for a wide range of applications, including mobile phones, PDAs, and other portable electronic devices where efficient power usage and compact design are essential. It is also well-suited for complex digital systems that require high-speed logic operations and minimal power consumption.

For design engineers looking for a reliable and efficient NAND gate solution, the SN74AUC2G00DCUR from Texas Instruments offers an excellent balance of performance, power efficiency, and miniaturization.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess