EN
  • EN
  • DE

TLV70533YFMT

Part No TLV70533YFMT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.2A 4DSLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.25V @ 200mA
Output Current 200mA
Operating Supply Current 55μA to 315μA
PSRR 80dB to 55dB (10kHz to 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 4-DSLGA
Win Source Part Number 1109645-TLV70533YFMT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV70533YFMT CAD Model

Description

Introducing the TLV70533YFMT Voltage Regulator by Texas Instruments

Experience the pinnacle of power management with the TLV70533YFMT, a state-of-the-art low-dropout (LDO) voltage regulator from the renowned semiconductor manufacturer, Texas Instruments. This compact, high-performance component is designed to meet the needs of modern, power-sensitive applications, offering a seamless solution for systems requiring a stable and efficient power supply.

Key Features

  • Optimized Power Delivery: With an output voltage of 3.3V, the TLV70533YFMT ensures precise power delivery to your sensitive electronic circuits.
  • High Accuracy: This device boasts excellent load and line regulation, maintaining a stable output even under varying input conditions and load demands.
  • Low Dropout: The low dropout feature allows for efficient operation even when the input voltage is close to the output voltage, making it ideal for battery-powered applications where maximizing runtime is crucial.
  • Thermal Performance: Encased in a 4-pin, 1.2mm x 1.2mm DSBGA package, the TLV70533YFMT offers superior thermal performance, ensuring reliability and longevity even in thermally challenging environments.
  • Power-Saving Modes: It supports different power-saving modes, reducing power consumption when not in full operation, which is essential for extending battery life in portable devices.

Applications

The TLV70533YFMT is incredibly versatile, suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wireless communication systems
  • Power supply for sensors and microcontrollers
  • Healthcare and medical equipment

Reliability and Support

As with all Texas Instruments products, the TLV70533YFMT is backed by comprehensive technical support and documentation. Engineers can access a wealth of resources, including datasheets, reference designs, and application notes, to facilitate seamless integration into their projects. Texas Instruments' commitment to quality ensures that the TLV70533YFMT is a reliable choice for designers looking to enhance their power management solutions.

Choose the TLV70533YFMT for your next project and benefit from the performance and reliability that Texas Instruments is known for. Whether you're designing for consumer electronics, industrial systems, or anything in between, this LDO voltage regulator is poised to elevate your power supply design to the next level.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5792 $52.1280
215+ $0.4753 $102.1895
330+ $0.4604 $151.9320
450+ $0.4456 $200.5200
585+ $0.4307 $251.9595
780+ $0.3862 $301.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess