EN
  • EN
  • DE

PIC18F27K40-I/SS

Part No PIC18F27K40-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.6K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC18F27K40
Standard Package 47
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264303-PIC18F27K40-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18F27K40-I/SS CAD Model

Description

Microchip Technology's PIC18F27K40-I/SS Microcontroller

The PIC18F27K40-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and capabilities. This versatile MCU is part of the PIC18F K40 family and is designed to cater to a wide range of applications, including industrial control systems, automotive, consumer electronics, and IoT devices.

Key Features:

  • Core: The device is built on a high-performance 8-bit PIC18 core with an enhanced Mid-Range architecture, offering a perfect balance between power consumption and processing speed.
  • Memory: It boasts a substantial program memory of 128 KB Flash, which is ample for complex applications, along with 3,584 bytes of data EEPROM for data storage.
  • RAM: With 8 KB of RAM, the PIC18F27K40-I/SS offers plenty of space for runtime data and buffer storage, ensuring smooth operation.
  • Speed: The MCU operates at a speed of up to 64 MHz, providing swift execution of instructions and efficient system performance.
  • I/O Pins: It comes equipped with 35 programmable input/output pins, giving developers the flexibility to connect a wide array of peripherals and devices.
  • ADC: The integrated 35-channel, 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC) allows for precise analog signal measurement and manipulation, enhancing the MCU's capability in sensor-based applications.
  • Communication Interfaces: A comprehensive set of communication peripherals including SPI, I2C, and EUSART, cater to the need for serial communication with other devices and modules.
  • Power Management: The PIC18F27K40-I/SS supports multiple power modes and an IDLE mode for power-sensitive applications, helping to reduce overall power consumption.

Package and Quality:

The MCU is available in a 28-pin SSOP (Shrink Small Outline Package) that is both space-saving and suitable for automated assembly processes. Microchip ensures high standards of quality and reliability, making the PIC18F27K40-I/SS a dependable choice for professional and hobbyist projects alike.

Development Support:

Microchip offers extensive support for development, including the MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator. These tools simplify the programming and configuration of the device, allowing for a more streamlined development process.

In conclusion, the PIC18F27K40-I/SS from Microchip Technology is a robust and feature-rich MCU that is ideal for designers looking to create sophisticated and efficient systems within a compact form factor.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2528 $52.5280
24+ $4.3100 $103.4400
36+ $4.1753 $150.3108
50+ $4.0406 $202.0300
65+ $3.9060 $253.8900
86+ $3.5019 $301.1634
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess