EN
  • EN
  • DE

MAX208CAG-T

Part No MAX208CAG-T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 W/CAP 24-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 207340-MAX208CAG-T
Ultra Librarian 3D Model Ultra Librarian MAX208CAG-T CAD Model

Description

Maxim Integrated MAX208CAG-T: High-Performance RS-232 Transceivers

The MAX208CAG-T is a versatile and robust RS-232 and V.28 communication interface device from Maxim Integrated, designed to meet the stringent requirements of EIA/TIA-232-F standards while providing high-speed data transfer capabilities. This integrated circuit is specifically crafted to facilitate serial communication in a variety of applications, including industrial control systems, point-of-sale terminals, and data communication equipment.

Encased in a 24-pin SSOP (Shrink Small Outline Package), the MAX208CAG-T offers a compact footprint suitable for space-constrained applications while still delivering reliable performance. It operates from a single +5V power supply, making it an energy-efficient choice for modern electronic designs. The device features four drivers and four receivers, enabling full-duplex communication and making it an ideal solution for applications that require simultaneous data transmission and reception.

The MAX208CAG-T is equipped with a proprietary low-dropout transmitter output stage, delivering a ±9V output swing while maintaining a +5V supply. This feature ensures compatibility with older RS-232 interfaces that require a wider voltage range for signal integrity. The device also includes a 0.1µF charge pump capacitor, which is a significant reduction from the traditional 1.0µF, thereby saving on board space and component costs.

With its built-in electrostatic discharge (ESD) protection exceeding 15kV (Human Body Model), the MAX208CAG-T provides enhanced durability and resilience to electrostatic shocks, ensuring the longevity and reliability of the end product. Additionally, the transceivers feature a shutdown mode that reduces power consumption to just 1µW, making them suitable for battery-powered and power-sensitive applications.

The MAX208CAG-T also offers a slew-rate-limited version that minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables, making it an excellent choice for environments where signal integrity is paramount.

In summary, the Maxim Integrated MAX208CAG-T RS-232 transceivers are a top-tier choice for designers seeking a reliable, energy-efficient, and space-saving solution for serial communication needs. Its robust feature set ensures compatibility with a wide range of devices and systems, making it a versatile component in any electronics designer's toolkit.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess