EN
  • EN
  • DE

MAX208CAG+T

Part No MAX208CAG+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Quad Transmitter/Receiver RS-232 24-Pin SSOP T/R / IC TXRX RS-232 W/CAP 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 785654-MAX208CAG+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX208
Introduction Date December 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX208CAG+T CAD Model

Description

Maxim Integrated MAX208CAG+T: High-Performance RS-232 Transceivers

Maxim Integrated's MAX208CAG+T is a state-of-the-art RS-232 transceiver chip designed to facilitate serial communication in demanding applications. This product is a part of Maxim's family of transceivers that offer high-speed performance, robust ESD protection, and low-power operation, making them ideal for a wide range of industrial, telecommunications, and consumer electronics applications.

Key Features

  • High-Speed Interface: The MAX208CAG+T supports data rates up to 230kbps, ensuring efficient communication for high-speed data logging, diagnostics, and networking.
  • Enhanced ESD Protection: With built-in Electrostatic Discharge (ESD) protection exceeding ±15kV using the Human Body Model, this transceiver ensures reliability and longevity in harsh electrical environments.
  • Low Power Consumption: The device operates with a supply voltage range from 4.5V to 5.5V, with a typical supply current of just 8mA, making it suitable for power-sensitive applications.
  • Integrated Charge Pump: The on-chip charge pump circuitry generates the necessary RS-232 voltage levels (+10V and -10V) from a single 5V supply, eliminating the need for additional power supplies.

Applications

With its robust feature set, the MAX208CAG+T is an excellent choice for a variety of applications, including:

  • Point-of-Sale (POS) terminals
  • Industrial control systems
  • Data acquisition systems
  • Medical equipment
  • Networking equipment

Package and Quality

The MAX208CAG+T comes in a compact 24-pin SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. Maxim Integrated is committed to the highest quality standards, and this product is no exception, with rigorous testing and quality assurance processes in place to ensure performance and reliability.

For designers and engineers looking for a high-performance RS-232 transceiver, the MAX208CAG+T from Maxim Integrated offers the perfect blend of speed, power efficiency, and protection features. Its versatility and durability make it an indispensable component for any application requiring reliable serial communication.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess